EN
  • EN
  • DE

LTA803NTN2

Part No LTA803NTN2
Manufacturer NXP / Nexperia
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071892-LTA803NTN2
Categories OEM Parts(J-L)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTA803NTN2 CAD Model

Description

The LTA803NTN2 is a cutting-edge semiconductor device from NXP Semiconductors, a leading technology company known for its innovative contributions to the field of electronics. This product is designed to cater to a wide range of applications, particularly in the automotive and industrial sectors where reliability and performance are of paramount importance.

Key Features

  • High Integration: The LTA803NTN2 incorporates multiple functionalities into a single chip, which helps to reduce the overall component count and saves on board space and costs.
  • Robust Performance: Engineered to withstand harsh conditions, this device maintains its performance across a wide temperature range, making it suitable for challenging environments.
  • Energy Efficiency: With a focus on power conservation, the LTA803NTN2 is designed to operate with minimal power consumption, thereby extending the life of battery-powered applications and reducing energy costs in wired systems.

Applications

The versatility of the LTA803NTN2 allows it to be used in a variety of applications, including but not limited to:

  • Automotive control units
  • Industrial automation systems
  • Power management modules
  • Embedded systems

Technical Specifications

The LTA803NTN2 boasts a comprehensive set of technical specifications that enable it to deliver superior performance:

  • Voltage Range: Designed to operate within a specific voltage range, ensuring compatibility with a variety of power supplies.
  • Current Capacity: Capable of handling significant current levels, which is critical for driving loads or for use in power-intensive applications.
  • Package Type: Comes in a robust package that provides protection against physical damage and enhances the longevity of the device.
  • Quality and Reliability: Manufactured by NXP with a commitment to quality, ensuring that each unit meets stringent reliability standards.

Conclusion

In summary, the LTA803NTN2 from NXP Semiconductors represents a blend of performance, efficiency, and reliability. Its high level of integration and robustness make it an ideal choice for designers and engineers looking to create sophisticated electronic systems. With NXP's reputation for quality, this product is poised to be a valuable component in a multitude of innovative applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess