EN
  • EN
  • DE

M82108G13

Part No M82108G13
Manufacturer NXP / Nexperia
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Mounting SMD (SMT)
Package / Case 672-BGA
Supplier Device Package 672-TEPBGA (27x27)
Base Product Number M8210
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Names 2832-M82108G13,M82108G13-ND,935318369557
Standard Package 1
Win Source Part Number 992651-M82108G13
Ultra Librarian 3D Model Ultra Librarian M82108G13 CAD Model

Description

The NXP M82108G13 is a cutting-edge semiconductor product designed to cater to the needs of modern electronic applications. This component is part of NXP's broad portfolio of integrated circuits that are widely recognized for their reliability, performance, and innovation. The M82108G13 is particularly suitable for high-performance computing, automotive, and industrial applications where efficiency and durability are paramount.

Key Features

  • Advanced Technology: The M82108G13 is built using state-of-the-art manufacturing processes that ensure high-speed operation and low power consumption.
  • Robust Performance: With its ability to withstand extreme temperatures and harsh operating conditions, this product is ideal for use in environments that demand reliability.
  • High Integration: This component integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
  • Energy Efficient: The M82108G13 is designed with energy efficiency in mind, helping to reduce the overall power footprint of the systems in which it is used.

Applications

The versatility of the M82108G13 allows it to be used across a variety of applications. It is particularly well-suited for:

  • Automotive systems, including advanced driver-assistance systems (ADAS) and in-vehicle networking
  • Industrial control units where precision and uptime are critical
  • High-performance computing platforms that require robust data processing capabilities
  • Communication infrastructure, supporting the backbone of modern telecom networks

Quality and Support

NXP is committed to delivering high-quality products. The M82108G13 is backed by rigorous testing and validation to meet industry standards. Furthermore, NXP provides comprehensive technical support to assist customers with integration, development, and troubleshooting, ensuring that you can maximize the potential of the M82108G13 in your projects.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Microchip Technology
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess