The MAX6405-44UK is a high-precision, low-power voltage detector designed and manufactured by NXP Semiconductors. This device is engineered to maintain system integrity by monitoring the supply voltage of digital systems. It is particularly suitable for portable and battery-powered applications due to its low energy consumption and small footprint.
Key Features
- Supply Voltage Range: The MAX6405-44UK operates over a wide supply voltage range, making it versatile for various applications.
- Low Power Consumption: With its design focused on energy efficiency, this voltage detector is an ideal choice for power-sensitive systems, ensuring longer battery life.
- High Accuracy: It offers high accuracy in voltage monitoring, which is critical for the reliable operation of digital circuits and preventing data corruption.
- Reset Output: The device provides a reset output signal, which is essential for system recovery and initialization during power-up or voltage dips.
- Compact Package: The compact size of the MAX6405-44UK allows for its integration into space-constrained designs, without compromising performance.
Applications
The MAX6405-44UK is suitable for a broad range of applications, including:
- Portable electronic devices
- Microprocessor/microcontroller systems
- Battery-powered equipment
- Intelligent instruments
- Automotive electronics
Technical Specifications
Parameter
Specification
Package/Case
SOT-23-5
Threshold Voltage
4.4V
Operating Temperature
-40°C to +125°C
Output Type
Active Low, Open Drain
With its robust feature set and adherence to NXP's quality standards, the MAX6405-44UK voltage detector is a reliable component for safeguarding electronic systems from the dangers of undervoltage conditions.