EN
  • EN
  • DE

MC14578P

Part No MC14578P
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC MICRO-POWER COMPARATOR 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Micro-Power Comparator
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-DIP
Base Product Number MC145
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 222300-MC14578P
Ultra Librarian 3D Model Ultra Librarian MC14578P CAD Model

Description

The MC14578P is a versatile dual operational amplifier designed by NXP Semiconductors, a leader in the industry known for its high-quality and reliable components. This particular operational amplifier (op-amp) is well-suited for a wide range of applications, from audio and signal processing to control systems and analog computations. Its dual-channel configuration makes it ideal for compact designs where space is at a premium.

Key Features

  • High Gain Bandwidth Product: The MC14578P offers a high gain bandwidth product, which ensures excellent frequency response for both audio and high-speed signal processing applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MC14578P operates with low power consumption, making it suitable for battery-operated devices and energy-saving applications.
  • Dual Operational Amplifier: The dual op-amp configuration allows for various circuit implementations, including differential amplifiers, voltage followers, and active filters, all within a single package.
  • Wide Supply Range: It can operate with a wide range of power supply voltages, accommodating different levels of system power supplies and ensuring flexibility in circuit design.
  • High Input Impedance: The high input impedance minimizes the loading effect on the source circuit, thereby preserving signal integrity.
  • Low Output Impedance: The low output impedance makes it capable of driving capacitive loads while maintaining signal fidelity.

Applications

The MC14578P is a highly adaptable component that can be used in various electronic systems. Some of its common applications include:

  • Audio processing equipment such as mixers and equalizers
  • Signal conditioning in data acquisition systems
  • Analog filters for noise reduction and signal shaping
  • Voltage amplification in measurement and instrumentation
  • Active control systems in industrial automation

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The MC14578P operational amplifier is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding applications.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $4.5750
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
Infineon Technologies
Need more? Email Us
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors | IC OVERVOLTAGE PROTECTION 18SOIC
Need more? Email Us
Maxim Integrated
IC CTLR OVP 7.4V SC70-6
Lowest to $2.1887
Infineon Technologies
Lowest to $91.3963
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223
Maxim Integrated
IC CTLR OVP W/FET 4.56V8-UDFN
Lowest to $8.2109
Intel
IC PCI ISA IDE XCELERATOR 208QFP
Lowest to $31.2813

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess