EN
  • EN
  • DE

M93S56-WMN6

Part No M93S56-WMN6
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 2KBIT SPI 2MHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 2Kb (128 x 16) SPI 2 MHz 8-SOIC
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name M93S56
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 497-1942-5, 497-1942-5-NDR
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880824-M93S56-WMN6
Ultra Librarian 3D Model Ultra Librarian M93S56-WMN6 CAD Model

Description

The M93S56-WMN6 is a 4 Kbit (512 x 8) serial Electrically Erasable Programmable Memory (EEPROM) component from STMicroelectronics, renowned for its reliability and flexibility. This high-performance EEPROM is designed to deliver non-volatile memory storage for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: 4 Kbit with 512 x 8-bit organization, providing adequate space for firmware storage, parameter settings, or small data logging requirements.
  • Interface: The device operates via a Serial Peripheral Interface (SPI) bus, ensuring high-speed data transfer and simple integration with most microcontrollers.
  • Write Cycle Time: Offers a fast write cycle time of 5 ms (typical) for efficient data management and minimal delay in write operations.
  • Write Protect: Incorporates a Write Protect feature that helps safeguard your data against inadvertent changes, enhancing the reliability of the stored content.
  • Supply Voltage Range: Operates across a wide supply voltage range from 2.5V to 5.5V, making it suitable for various electronic environments and power conditions.
  • Temperature Range: Designed to perform reliably in extreme conditions with an operating temperature range from -40°C to +85°C, suitable for industrial and automotive applications.
  • Packaging: The device comes in an 8-lead Mini SO8N package, which is compact and suitable for space-constrained applications.

Applications

The M93S56-WMN6 EEPROM is versatile and can be utilized in a multitude of applications. It is particularly well-suited for:

  • Automotive systems that require reliable, long-term data storage
  • Industrial automation systems for storing configuration and calibration data
  • Consumer electronics where small form factor and data integrity are essential
  • Telecommunication devices that need to retain settings and service information

STMicroelectronics' commitment to quality ensures that the M93S56-WMN6 EEPROM provides a reliable solution for your data storage needs, backed by a robust design and longevity support.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1553 $51.9885
110+ $0.9480 $104.2800
165+ $0.9183 $151.5195
230+ $0.8887 $204.4010
295+ $0.8591 $253.4345
390+ $0.7702 $300.3780
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess