EN
  • EN
  • DE

MC14LC5480DWR2

Part No MC14LC5480DWR2
Manufacturer NXP / Nexperia
Catalog Interface - CODECs
Description IC 5V PCM CODEC-FILTER 20-SOIC W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type PCM, Filter
Data Interface PCM Audio Interface
Resolution (Bits) 13 b
Number of ADCs / DACs 1 / 1
Sigma Delta No
Digital Supply Voltage 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1073248-MC14LC5480DWR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14LC5480DWR2 CAD Model

Description

Product Overview: MC14LC5480DWR2

The MC14LC5480DWR2 is a state-of-the-art integrated circuit from NXP Semiconductors, designed to deliver exceptional performance for telecommunication applications. This powerful component is part of NXP's long-standing commitment to providing innovative solutions for the electronics industry. The MC14LC5480DWR2 is specifically engineered to meet the rigorous demands of high-speed data transmission and signal processing.

Key Features

  • High-Speed Operation: The device is optimized for high-speed functionality, making it ideal for applications that require rapid data processing and transfer.
  • Low Power Consumption: Despite its robust performance capabilities, the MC14LC5480DWR2 is designed to operate with minimal power consumption, contributing to energy-efficient system designs.
  • Integration: This IC integrates multiple functions into a single chip, reducing the need for additional components and simplifying the overall design process for system engineers.
  • Package: Encased in a DW package, the MC14LC5480DWR2 offers a compact footprint, which is critical for space-constrained applications.
  • Reliability: Manufactured by NXP, a leader in semiconductor solutions, the MC14LC5480DWR2 is built to high-quality standards, ensuring reliable performance in a variety of operating conditions.

Applications

The MC14LC5480DWR2 is versatile enough to be utilized in a wide range of applications, particularly those within the telecommunications sector. Its high-speed data handling capabilities make it suitable for:

  • Modem interfaces
  • Digital signal processing
  • Wireless communication systems
  • Network infrastructure
  • High-speed data acquisition systems

Technical Specifications

The MC14LC5480DWR2 boasts a comprehensive set of technical attributes that ensure it meets the specific needs of advanced communication systems:

  • Advanced signal processing capabilities
  • Robust data transmission speeds
  • Compatibility with various microprocessor interfaces
  • Support for a range of voltage levels for flexible system integration

In conclusion, the MC14LC5480DWR2 from NXP Semiconductors is an exceptional choice for designers looking to enhance their telecommunication systems with a reliable, high-performance, and energy-efficient integrated circuit.

You May Also Be Interested in

Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Need more? Email Us
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6983 $59.1728
39+ $3.0342 $118.3338
59+ $2.9395 $173.4305
82+ $2.8448 $233.2736
105+ $2.7501 $288.7605
141+ $2.4659 $347.6919
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,300 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess