EN
  • EN
  • DE

DS21T07E

Part No DS21T07E
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description IC TERMINATOR SCSI 20-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type SCSI, LVD, SE
Number of Terminations 9
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 104275-DS21T07E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS21T07E CAD Model

Description

The DS21T07E from Maxim Integrated is a highly sophisticated, feature-rich integrated circuit designed to meet the demands of complex digital systems. This precision device is crafted to provide reliable and efficient performance, making it an ideal choice for a wide range of applications in the technology sector.

Key Features

  • High Precision: The DS21T07E is engineered to deliver high-precision results, ensuring accuracy in measurements and data processing.
  • Robust Integration: This product is a testament to Maxim Integrated's commitment to integration, combining multiple functions into a single chip to save space and reduce complexity.
  • Low Power Consumption: Designed with energy efficiency in mind, the DS21T07E operates with minimal power draw, making it suitable for battery-powered or energy-sensitive applications.
  • Durability: The device is built to withstand harsh conditions, ensuring consistent performance and longevity.
  • Advanced Technology: Incorporating the latest technological advancements, the DS21T07E is at the forefront of the semiconductor industry.

Applications

The versatility of the DS21T07E allows it to be used across various domains, including but not limited to:

  • Telecommunications
  • Industrial Control Systems
  • Medical Equipment
  • High-End Computing
  • Automotive Electronics

Technical Specifications

Maxim Integrated ensures that the DS21T07E is built to meet stringent technical standards, featuring:

  • State-of-the-art silicon design
  • Compact packaging for easy integration into various systems
  • Compatibility with a wide range of microcontrollers and processors
  • Comprehensive support and documentation for developers

Whether you're developing the next generation of consumer electronics or working on critical industrial machinery, the DS21T07E offers the reliability and performance that you can trust. With Maxim Integrated's reputation for quality and innovation, this product stands out as a top choice for engineers and designers looking to push the boundaries of what's possible.

You May Also Be Interested in

Texas Instruments
IC SCSI 18-LINE TERM 28-PLCC
Lowest to $5.9512
Maxim Integrated
IC TERMINATOR SCSI 150MIL 16SOIC
Lowest to $2.4280
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Need more? Email Us
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
Maxim Integrated
IC TERMINATOR SCSI 20-TSSOP
Lowest to $3.6463
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us
ON Semiconductor
TERMINATOR USB PORT SOT23-6
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $6.8823
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP
Lowest to $3.2177

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1924 $60.6556
45+ $2.6195 $117.8775
69+ $2.5375 $175.0875
95+ $2.4555 $233.2725
122+ $2.3747 $289.7134
163+ $2.1287 $346.9781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,900 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess