EN
  • EN
  • DE

LX7203-15ISM

Part No LX7203-15ISM
Manufacturer Microsemi Corporation
Catalog Interface - Signal Terminators
Description IC USB LINE TERM EMI/ESD SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
Type USB
Number of Terminations 2
Supply Voltage - Operating 5.25V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1064616-LX7203-15ISM
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian LX7203-15ISM CAD Model

Description

The 1064616-LX7203-15ISM is an obsolete (EOL) integrated circuit USB type from Microsemi Corporation.

  • Mounting: Surface Mount
  • Terminations: Two
  • Temperature Range: -40°C to 125°C
  • Supply Voltage Operating: 5.25V
  • Popularity: Medium
  • Supply and Demand Status: Balance
  • Package: SC-70-6
  • Quantity per Package: 3k pcs

You May Also Be Interested in

Texas Instruments
27-LINE 3-V - 5V LVD TERMINATOR FOR WIDE ULTRA2, ULTRA3,ULTRA160,AND ULTRA320 SCSI WITH INTEGRATED SPI-3 DELAY | IC SCSI 27-LINE TERM 64-LQFP
Need more? Email Us
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
Lowest to $1.8918
Texas Instruments
IC TERMINATOR W/REG SCSI 36-SSOP / SCSI Termination 3.3V/5V 105Ohm 36-Pin SSOP Tube
Lowest to $7.9531
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $1.6817
Maxim Integrated
IC TERM SCSI ULTRA3 LVD 36-SSOP
Lowest to $3.4954
Texas Instruments
Multimode (LVD/SE) SCSI 9 Line Terminator
Lowest to $7.5013
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Dallas Semiconductor
Lowest to $49.7909

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess