EN
  • EN
  • DE

MC32PF3000A4EPR2

Part No MC32PF3000A4EPR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description POWER MANAGEMENT IC I.MX7 PRE-  /  i.MX Processors PMIC 48-HVQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Applications i.MX Processors
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number MC32PF3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935320468528
Standard Package 4,000
Win Source Part Number 1204603-MC32PF3000A4EPR2
Ultra Librarian 3D Model Ultra Librarian MC32PF3000A4EPR2 CAD Model

Description

MC32PF3000A4EPR2 - Power Management Integrated Circuit by NXP

The MC32PF3000A4EPR2 is a sophisticated Power Management Integrated Circuit (PMIC) designed by NXP Semiconductors, tailored for use in a variety of applications including automotive, industrial, and consumer electronics that require efficient power regulation. As a member of the PF3000 family, this PMIC is optimized to work with NXP's i.MX processors, providing a highly integrated power solution for system designs.

Key Features:

  • Multi-Output: The device boasts multiple power outputs, including buck converters, LDOs, and boost regulators, to accommodate the diverse power requirements of complex electronic systems.
  • High Efficiency: With its advanced design, the MC32PF3000A4EPR2 ensures high-efficiency power conversion, which is critical for extending battery life in portable devices and reducing heat dissipation in all applications.
  • Programmability: The PMIC offers programmable output voltages, startup times, and power sequencing, allowing designers to tailor its performance to the specific needs of their application.
  • Communication Interface: It features an I2C communication interface for dynamic voltage scaling and power management, providing precise control over power settings.
  • Protection Features: The device includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure the longevity and reliability of the end product.

Applications:

The MC32PF3000A4EPR2 is versatile and can be used in a range of applications, including:

  • Smart Devices and IoT
  • Automotive Infotainment and Advanced Driver Assistance Systems (ADAS)
  • Industrial Control Systems
  • Portable Electronics

Package and Availability:

The PMIC is available in a 64-QFN package, offering a compact footprint for space-constrained applications. The part number MC32PF3000A4EPR2 indicates this specific package and configuration, ensuring that engineers and procurement specialists can easily identify and source the correct component for their design and production needs.

Conclusion:

With its comprehensive feature set, the MC32PF3000A4EPR2 from NXP Semiconductors stands out as a powerful and flexible power management solution that can meet the demands of today's complex electronic systems. Its integration with NXP's i.MX processors makes it an ideal choice for a seamless and efficient design process.

You May Also Be Interested in

Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess