EN
  • EN
  • DE

MC33660BEFR2

Part No MC33660BEFR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 8SOIC / Automotive Interface 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Active
Applications Automotive
Interface Serial Link Bus Interface
Voltage - Supply 8V ~ 18V
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number MC33660
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 810495-MC33660BEFR2
Ultra Librarian 3D Model Ultra Librarian MC33660BEFR2 CAD Model

Description

Introducing the MC33660BEFR2 from NXP Semiconductors

The MC33660BEFR2 is a standout product from the renowned semiconductor manufacturer NXP. This integrated circuit is specifically designed to facilitate seamless communication within automotive applications. It is a robust Serial Link Bus Interface device that adheres to the ISO Standard 9141 and the SAE J2284 for single-wire data communication in vehicles. This makes it an indispensable component for on-board diagnostic systems that require reliable data exchange.

The device operates with a supply voltage range from 8V to 18V, making it versatile for various automotive environments. It can withstand transient excesses, ensuring durability and stable performance even under challenging conditions. The MC33660BEFR2 is equipped with features such as a low standby current and a high-speed data rate of up to 10.4 kbps, which is essential for real-time data transmission.

One of the key advantages of the MC33660BEFR2 is its thermal protection. The device is designed to automatically shut down if the junction temperature exceeds the threshold, thereby protecting the IC from overheating. This is particularly important in the compact and heat-sensitive confines of modern automotive electronics.

Furthermore, the MC33660BEFR2 boasts excellent electromagnetic compatibility (EMC) performance. It has been engineered to minimize electromagnetic emissions and is resistant to interference, which is critical in the electronically dense environment of a vehicle. This ensures that the device can operate reliably without affecting other electronic systems.

For ease of integration, the MC33660BEFR2 comes in an SOIC-8 narrow package, which is compact and suitable for space-constrained applications. Its pinout is designed for straightforward PCB layout, facilitating a smooth design-in process for engineers and developers.

In summary, the MC33660BEFR2 from NXP Semiconductors is a high-quality, reliable solution for automotive communication systems. Its robust design, compliance with automotive standards, and protective features make it an excellent choice for developers looking to enhance the performance and safety of vehicle diagnostic systems.

For more detailed specifications and application support, please refer to the official NXP datasheets and design resources.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3847 $50.0787
52+ $1.9567 $101.7484
80+ $1.8955 $151.6400
110+ $1.8344 $201.7840
141+ $1.7732 $250.0212
189+ $1.5898 $300.4722
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,522 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess