EN
  • EN
  • DE

MC33742SPEGR2

Part No MC33742SPEGR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28SOIC / Automotive Interface 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Active
Applications Automotive
Interface SPI Serial
Voltage - Supply 5.5V ~ 18V
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number MC33742
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 489353-MC33742SPEGR2
Ultra Librarian 3D Model Ultra Librarian MC33742SPEGR2 CAD Model

Description

Product Overview: MC33742SPEGR2 by NXP Semiconductors

The MC33742SPEGR2 is a high-performance interface chip designed by NXP Semiconductors, tailored for automotive applications. This integrated circuit is part of NXP's extensive portfolio of system basis chips (SBCs) that provide power management, diagnostics, and communication features essential for automotive electronic control units (ECUs).

One of the key features of the MC33742SPEGR2 is its robust Serial Peripheral Interface (SPI) control that enables efficient communication with microcontrollers. This feature is critical in automotive systems where reliable data exchange is vital for safety and performance. The chip also offers multiple high-side and low-side switches to control various loads, enhancing its utility in complex automotive systems.

The device is equipped with a wide range of protective features to ensure the longevity and reliability of the automotive systems it serves. These include overcurrent protection, overvoltage protection, and thermal shutdown capabilities. Such protections are indispensable in the harsh operating environments typical of automotive applications, where electronic components must withstand extreme temperatures, electrical noise, and transient voltage conditions.

Furthermore, the MC33742SPEGR2 is designed with low quiescent current consumption, making it an energy-efficient choice for automotive manufacturers aiming to reduce the overall power consumption of their vehicles. This is particularly relevant in the context of electric and hybrid vehicles, where power efficiency translates directly into extended range and improved battery life.

The packaging of the MC33742SPEGR2 is also noteworthy. It comes in a compact form factor, which is crucial for modern vehicles where space is at a premium. This small footprint allows automotive designers to incorporate the chip into ECUs without compromising on space, making it an ideal solution for a variety of automotive applications, including body control modules, gateway modules, and power management systems.

In summary, the MC33742SPEGR2 from NXP Semiconductors is a versatile and robust interface chip designed to meet the stringent requirements of the automotive industry. With its advanced communication protocol, protective features, and energy-efficient design, it stands out as a critical component for the next generation of automotive electronics.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4916 $52.4580
12+ $8.6085 $103.3020
18+ $8.3395 $150.1110
25+ $8.0705 $201.7625
33+ $7.8015 $257.4495
43+ $6.9944 $300.7592
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess