EN
  • EN
  • DE
  • IT

MC33771ATA1AE

Part No MC33771ATA1AE
Manufacturer NXP / Nexperia
Catalog PMIC - Battery Management
Description MC33771 - 14-CHANNEL LI-ION BATT / Battery IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number MC33771
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1003310-MC33771ATA1AE
Ultra Librarian 3D Model Ultra Librarian MC33771ATA1AE CAD Model

Description

NXP MC33771ATA1AE Battery Cell Controller

The NXP MC33771ATA1AE is a cutting-edge battery cell controller designed for advanced battery management systems (BMS) in automotive, industrial, and energy storage applications. This sophisticated device is part of NXP's portfolio of high-performance products aimed at enhancing the safety, efficiency, and longevity of battery packs.

Key Features

  • Cell Monitoring: Capable of monitoring up to 14 lithium-ion cells, the MC33771ATA1AE provides precise measurements of cell voltage, temperature, and current, ensuring optimal battery pack performance and reliability.
  • Flexible Daisy Chain: The device supports a daisy-chain communication interface, allowing multiple devices to be connected in series, enabling scalability for various battery configurations.
  • Integrated Balancing: With an integrated passive cell balancing feature, the controller can balance the charge across all cells within a battery pack, extending the life of the battery and maintaining its efficiency.
  • Robust Safety Features: The MC33771ATA1AE is equipped with comprehensive diagnostics and safety features that protect against overvoltage, undervoltage, overtemperature, and other fault conditions, ensuring safe operation under a wide range of conditions.
  • High Accuracy: The device boasts high measurement accuracy, which is essential for state-of-charge (SOC) and state-of-health (SOH) calculations, critical for battery management systems.

Applications

The versatility of the MC33771ATA1AE makes it ideal for a variety of applications, including electric vehicles (EVs), hybrid electric vehicles (HEVs), energy storage systems (ESS), and backup power systems. Its robust design ensures reliable performance in environments that require high levels of precision and durability.

Technical Specifications

The controller operates over a wide temperature range and features a 16-bit ADC for cell voltage measurements, along with a 2-wire interface compatible with the ISO 26262 standard for automotive safety. The MC33771ATA1AE is designed to meet the stringent requirements of the automotive industry, offering a high level of integration to minimize the component count and simplify the BMS design.

For detailed specifications, application notes, and support resources, interested parties are encouraged to visit the official NXP product page or contact their sales representatives.

You May Also Be Interested in

Maxim Integrated
IC BATT MFUNC MULTI 12C 64LQFP / Battery Multi-Function Controller IC Multi-Chemistry 64-LQFP (10x10)
Lowest to $11.2082
Maxim Integrated
IC BATT REGULATOR SMD / Battery IC
Lowest to $5.3294
Maxim Integrated
IC BATT / Battery IC
Lowest to $8.0501
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Lowest to $14.5574
Maxim Integrated
IC BATT CHARGER SYSTEM / Battery IC
Lowest to $6.3114
Texas Instruments
IC BATT MON MULTI 6-10C 30TSSOP
Lowest to $7.2729
Maxim Integrated
IC BATT PWR MGMT / Battery IC
Lowest to $3.5871
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Need more? Email Us
Intersil
IC BATT AUTH MULTI 1-3C 8TDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7076 $83.1228
5+ $22.7344 $113.6720
8+ $22.0239 $176.1912
11+ $21.3135 $234.4485
14+ $20.6031 $288.4434
19+ $18.4717 $350.9623
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess