EN
  • EN
  • DE
  • IT

MC33771CTP1AE

Part No MC33771CTP1AE
Manufacturer NXP / Nexperia
Catalog PMIC - Battery Management
Description BATTERY CELL CONTROLLER, PREMIUM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr NXP
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Function Battery Cell Controller
Battery Chemistry Lithium Ion
Number of Cells 7 ~ 14
Fault Protection Over/Under Voltage
Interface SPI
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-LQFP (10x10)
Standard Package 160 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1024765-MC33771CTP1AE
Ultra Librarian 3D Model Ultra Librarian MC33771CTP1AE CAD Model

Description

The NXP MC33771CTP1AE is a sophisticated battery cell controller designed for the precise monitoring and management of multicell battery stacks. It is an integral component for applications that require reliable and efficient battery management systems, such as electric vehicles, energy storage systems, and other portable devices that rely on rechargeable battery packs.

Key Features

  • High Precision: With its ability to provide high-accuracy voltage and temperature measurements, the MC33771CTP1AE ensures the safe and efficient operation of battery cells, which is critical for extending the life and performance of the battery pack.
  • Cell Balancing: The controller supports passive cell balancing which helps to maintain the cells at the same voltage level, thus maximizing the battery's capacity and longevity.
  • Multiple Channel Support: The device can monitor up to 14 stacked cells, making it versatile for various configurations and sizes of battery packs.
  • Robust Communication: It employs a robust isolated high-speed SPI interface for communication with a microcontroller, ensuring reliable data exchange even in harsh environments.
  • Functional Safety: Designed with functional safety in mind, the MC33771CTP1AE is suitable for applications that require compliance with stringent safety standards.

Applications

The MC33771CTP1AE is ideal for a wide range of applications where battery efficiency and safety are paramount. Its use in electric vehicles (EVs) and hybrid electric vehicles (HEVs) is particularly notable, where it contributes to precise battery management and helps to optimize the vehicle's range and battery lifespan. Additionally, it's well-suited for stationary energy storage systems that require reliable battery management to ensure consistent power supply and longevity.

Technical Specifications

The MC33771CTP1AE operates within a temperature range of -40°C to 125°C, accommodating the diverse environments that battery packs may be exposed to. It also features a wide operating voltage range, which is essential for monitoring various types of battery chemistries.

For developers and system integrators, NXP provides comprehensive technical documentation, application notes, and development support for the MC33771CTP1AE, facilitating its integration into complex battery management systems.

You May Also Be Interested in

Maxim Integrated
IC BATT MONITOR LI-ION 16TSSOP
Need more? Email Us
Diodes Incorporated
IC BATTERY MANAGER MULTI / Battery IC
Lowest to $0.3661
Texas Instruments
IC BATT PROT LI-ION 2-5CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Lowest to $1.0510
Maxim Integrated
IC BATT CMDA PHONE PWR MGMT / Battery IC
Lowest to $0.9146
Maxim Integrated
IC BATT MGMT MFUNC 56TSSOP / Battery Multi-Function Controller IC 56-TSSOP
Need more? Email Us
Texas Instruments
IC BATT MGMT ANALOG / Battery IC
Lowest to $8.1403
Maxim Integrated
IC BATT CHARGER SYSTEM / Battery IC
Lowest to $6.3114
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Need more? Email Us
Maxim Integrated
IC BATT MON LI-ION 1CELL 9WLP
Lowest to $0.4618

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5858 $61.7574
6+ $16.8909 $101.3454
10+ $16.3631 $163.6310
13+ $15.8352 $205.8576
17+ $15.3074 $260.2258
22+ $13.7239 $301.9258
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,244 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess