EN
  • EN
  • DE
  • IT

MC33772BSP2AE

Part No MC33772BSP2AE
Manufacturer NXP / Nexperia
Catalog PMIC - Battery Management
Description IC BATT CNTRL LI-ION 3-6C 48LQFP  /  Battery Battery Cell Controller IC Lithium Ion 48-HLQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr NXP USA Inc.
Package Tray
Function Battery Cell Controller
Battery Chemistry Lithium Ion
Number of Cells 3 ~ 6
Fault Protection Over/Under Voltage
Interface SPI
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Base Product Number MC33772
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935358987557
Standard Package 250
Win Source Part Number 1077246-MC33772BSP2AE
Ultra Librarian 3D Model Ultra Librarian MC33772BSP2AE CAD Model

Description

The MC33772BSP2AE is a cutting-edge battery cell controller IC designed by NXP Semiconductors. This high-performance product is engineered to provide precise measurements and control for lithium-ion battery cells, which are commonly used in electric vehicles, energy storage systems, and various portable electronics.

Key Features

  • Cell Monitoring: The device can monitor up to 6 cells in series for parameters such as voltage, temperature, and current, ensuring the safety and efficiency of the battery pack.
  • High Precision: With its high-precision analog-to-digital converters (ADCs), the MC33772BSP2AE delivers accurate cell voltage and temperature measurements, which are crucial for maintaining the longevity and performance of the battery system.
  • Daisy Chain Capability: Multiple MC33772BSP2AE units can be connected in a daisy-chain configuration, making it scalable for systems with a higher number of cells.
  • Integrated Balancing: The IC includes passive cell balancing functionality to equalize the charge across all cells, thereby extending the battery life and enhancing the overall system reliability.
  • Communication Interface: It features a robust SPI communication interface for reliable data transfer between the battery management system (BMS) and the cell controller.

Applications

The versatility of the MC33772BSP2AE makes it suitable for a wide range of applications. It is particularly ideal for:

  • Electric and hybrid electric vehicles (EV/HEV)
  • Energy storage systems (ESS)
  • Backup power systems
  • Portable power tools
  • Uninterruptible power supplies (UPS)

Technical Specifications

The MC33772BSP2AE operates over a wide temperature range and features multiple diagnostic functions for fault detection. It is encapsulated in a 32-pin QFN package, designed for space-constrained applications. The device's robust design ensures reliable operation even in harsh automotive environments.

Conclusion

With its advanced features and reliable performance, the MC33772BSP2AE from NXP Semiconductors is an excellent choice for developers looking to create efficient and safe battery management systems. Its precision, scalability, and integrated functionalities make it a valuable component in any application requiring robust battery cell monitoring and control.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $13.1723
Maxim Integrated
IC BATT / Battery IC
Lowest to $8.0501
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $13.7454
Intersil
IC BATT AUTH MULTI 1-3C 8TDFN
Need more? Email Us
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Texas Instruments
IC BATT PROT LI-ION 3-4C 24TSSOP
Lowest to $2.0150
Texas Instruments
IC BATT FUEL GAUGE LICOO2 12SON
Lowest to $4.0291
Maxim Integrated
IC BATT MON LI-ION 1CELL 9WLP
Lowest to $0.4618

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.0592 $52.1184
5+ $21.3819 $106.9095
8+ $20.7137 $165.7096
10+ $20.0455 $200.4550
13+ $19.3773 $251.9049
18+ $17.3728 $312.7104
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess