EN
  • EN
  • DE

MC33772CTC0AE

Part No MC33772CTC0AE
Manufacturer NXP / Nexperia
Catalog PMIC - Battery Management
Description IC 6-CH LI-ION BATT CTRL 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr NXP USA Inc.
Series -
Package Tray
Product Status Active
Function Battery Cell Controller
Battery Chemistry Lithium Ion
Number of Cells 3 ~ 6
Fault Protection Over/Under Voltage
Interface I²C, SPI
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Base Product Number MC33772
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372090-MC33772CTC0AE
Ultra Librarian 3D Model Ultra Librarian MC33772CTC0AE CAD Model

Description

Product Overview: NXP MC33772CTC0AE

The NXP MC33772CTC0AE is a sophisticated battery cell controller designed to cater to the demanding needs of modern battery management systems (BMS). This component is particularly suitable for applications within the automotive, industrial, and energy storage sectors, where accurate battery monitoring is crucial for safety, efficiency, and longevity.

Key Features

  • Multi-Cell Monitoring: Capable of monitoring up to 14 stacked cells, the MC33772CTC0AE provides a comprehensive solution for series-connected battery cells, ensuring all cells within a battery pack are operating within their safe limits.
  • High Measurement Accuracy: With a precision of 2mV for cell voltage measurements, this device ensures accurate data for critical applications, allowing for balanced state-of-charge calculations and prolonged battery life.
  • Integrated Temperature Sensing: The inclusion of temperature sensors allows for monitoring the thermal conditions of the battery pack, which is vital for maintaining performance and preventing thermal runaway.
  • Robust Communication: It features a robust daisy-chain communication interface, which simplifies the wiring requirements and enhances the reliability of data transmission between the controller and the main BMS.
  • Advanced Diagnostics: The device includes a suite of diagnostic functions to detect faults such as open-wire, overvoltage, and undervoltage conditions, contributing to the overall safety of the battery system.

Applications

The MC33772CTC0AE is versatile and can be integrated into various battery-powered solutions. Its primary applications include:

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Energy Storage Systems (ESS)
  • Industrial Power Backup
  • Uninterruptible Power Supplies (UPS)

Conclusion

With its advanced features and robust design, the NXP MC33772CTC0AE stands out as a key component for reliable battery management. Its precision, coupled with integrated diagnostics and temperature sensing, make it an indispensable tool for engineers looking to optimize the performance and safety of their battery systems.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Lithium-ion/Polymer QFN-32-EP(5x5)
Lowest to $0.2911
Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6941
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Analog Devices Inc.
LFCSP-64-EP(9x9) Battery Management RoHS
Lowest to $6.4030
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess