EN
  • EN
  • DE

MC33790HEGR2

Part No MC33790HEGR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description MC33790 - TWO CHANNEL DSI PHYSIC  /  Distributed System Interface (DSI) 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr NXP Semiconductors
Package Bulk
Product Status Obsolete
Type Distributed System Interface (DSI)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MC33790HEGR2
Standard Package 1
Win Source Part Number 1077248-MC33790HEGR2
Ultra Librarian 3D Model Ultra Librarian MC33790HEGR2 CAD Model

Description

Product Overview: MC33790HEGR2 by NXP Semiconductors

The MC33790HEGR2 is a cutting-edge Serial Peripheral Interface (SPI) Slave Device designed and manufactured by NXP Semiconductors, a leader in the automotive and secure connectivity solutions. This device is specifically engineered to provide a robust and efficient interface for automotive and industrial applications where reliable data communication is crucial.

Key Features

  • Robust Communication: The MC33790HEGR2 is designed with a differential serial bus interface that ensures high immunity to electromagnetic interference, which is particularly important in harsh automotive environments.
  • High-Speed SPI Interface: With its SPI compatibility, this device can easily integrate with a host microcontroller for seamless data exchange, ensuring swift and reliable communication.
  • Low Power Consumption: Tailored for energy-efficient operation, the MC33790HEGR2 is ideal for applications that require minimal power draw without compromising performance.
  • Enhanced Safety Features: It includes built-in fail-safe mechanisms such as short-circuit and over-temperature protection, which contribute to the overall safety and durability of the system.
  • Wide Operating Temperature Range: The device is capable of operating over a broad temperature range, making it suitable for various challenging conditions.

Applications

The MC33790HEGR2 is versatile and can be used in a variety of applications, including:

  • Automotive control systems, such as engine control units, body control modules, and advanced driver-assistance systems (ADAS).
  • Industrial automation systems that require reliable data transmission.
  • Medical equipment where precision and reliability are paramount.
  • Any system requiring a robust SPI communication interface under stringent conditions.

Product Specifications

The MC33790HEGR2 is available in a surface-mount package, which allows for compact and efficient PCB design. It is designed to meet the rigorous standards of the automotive industry, ensuring both quality and reliability. The device supports a wide range of power supply voltages and is characterized by low quiescent current, contributing to its energy efficiency.

With its combination of high-speed communication, robustness, and safety features, the MC33790HEGR2 from NXP Semiconductors is a premier choice for designers looking to enhance the reliability and performance of their automotive or industrial systems.

You May Also Be Interested in

Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4030 $51.2240
20+ $5.2538 $105.0760
30+ $5.0896 $152.6880
41+ $4.9254 $201.9414
53+ $4.7612 $252.3436
71+ $4.2687 $303.0777
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,470 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess