EN
  • EN
  • DE
  • IT

MC33886DHR2

Part No MC33886DHR2
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 20HSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology CMOS
Applications General Purpose
Output Current 5A
Supply Voltage - Operating 5 V to 40 V
Voltage - Load 5 V to 40 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 20-HSOP
Win Source Part Number 1073438-MC33886DHR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33886DHR2 CAD Model

Description

Introducing the MC33886DHR2 Motor Driver from NXP Semiconductors

The MC33886DHR2 is a versatile and robust motor driver IC designed by NXP Semiconductors, tailored for automotive and industrial applications. This powerful component is capable of driving a variety of DC motors, providing efficient and precise control over motor operations. Its sophisticated design ensures that it can handle a broad range of power requirements, making it an excellent choice for designers looking to implement a reliable motor control solution.

Key Features of MC33886DHR2

  • High Current Capability: The MC33886DHR2 can deliver a continuous current of up to 5A with peak current capabilities of 10A, allowing it to drive a wide range of motors, from small to moderately powerful ones.
  • Low R<sub>DS(ON): With a low on-resistance of just 0.05Ω per H-Bridge, this motor driver ensures efficient operation with minimal heat generation, even at high currents.
  • H-Bridge Configuration: The device incorporates an H-Bridge configuration, which is ideal for bidirectional control of motors. This feature allows for easy direction changes and braking functionality.
  • Multiple Operation Modes: It supports several modes of operation, including forward, reverse, brake, and high impedance states, providing comprehensive control over motor behavior.
  • Protection Features: The MC33886DHR2 comes with a suite of protection features such as over-current shutdown, thermal shutdown, and undervoltage disable functions, ensuring the longevity and safe operation of the motor and the driver itself.
  • Diagnostic Feedback: An integrated status flag output signals the presence of an undervoltage, over-current, or thermal shutdown event, facilitating advanced diagnostics and system management.

Applications

The MC33886DHR2 is ideal for a range of applications, including:

  • Automotive systems such as power steering, engine cooling fans, and window lifters
  • Industrial automation systems, including robotics and automated guided vehicles (AGVs)
  • Consumer electronics where precise motor control is required, such as in printers and cameras

With its robust design and comprehensive feature set, the MC33886DHR2 from NXP Semiconductors stands out as a reliable and efficient solution for motor control applications demanding high performance and protection against harsh operating conditions. Whether in the automotive industry or industrial automation, this motor driver IC is engineered to deliver exceptional results.

You May Also Be Interested in

ON Semiconductor
LC898200 - MOTOR DVR IRIS/AF/ZOO / Motor Driver
Lowest to $3.1210
STMicroelectronics
IC MTR DRV BIPLR 4.75-5.25V 24SO
Lowest to $4.6799
ON Semiconductor
3PHASE MOTOR DRIVER / Motor Driver
Lowest to $2.9080
Allegro MicroSystems, LLC
IC MOTOR DRIVER 10SOIC
Lowest to $1.9466
National Semiconductor (TI)
BRUSHLESS DC MOTOR CONTROLLER
Need more? Email Us
Fairchild/ON Semiconductor
CD MOTOR DRIVER, PDSO30
Need more? Email Us
Fairchild/ON Semiconductor
CD MOTOR DRIVER, PQFP44
Lowest to $1.4631
ON Semiconductor
IC MOTOR DRVR 2.6V-3.6V 40WLCSP
Lowest to $5.9627
Allegro MicroSystems, LLC
IC MOTOR DRIVER PWM QFN / Motor Driver
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess