EN
  • EN
  • DE

MC33889DW

Part No MC33889DW
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description HIGH PERFORMANCE SYSTEM BASIS CHIP / IC SYSTEM BASE W/CAN 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Applications Automotive
Interface CAN
Operating Supply Voltage 5.5 V ~ 18 V
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Mounting SMD
Win Source Part Number 787757-MC33889DW
Popularity Medium
Supply and Demand Status Balance
Family Name MC33889
Introduction Date July 23, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC33889DW CAD Model

Description

Introducing the MC33889DW from NXP Semiconductors

The MC33889DW is a sophisticated System Basis Chip (SBC) from the renowned manufacturer NXP Semiconductors. This integrated circuit is designed to support the increasing demand for electrical features in automotive applications. It serves as a reliable and efficient solution for power supply and communication needs within the vehicle's electronic system.

Key Features of MC33889DW

  • Integrated Power Control: The MC33889DW provides a seamless and secure power management system. It includes a 5V voltage regulator with fault detection and a watchdog feature to ensure the system remains functional and responsive.
  • Communication Interface: This product supports CAN (Controller Area Network) protocol, which is vital for vehicle diagnostics and network communications. It facilitates the exchange of information between various microcontrollers and devices within the car.
  • Enhanced Safety: Safety is paramount in automotive applications, and the MC33889DW does not disappoint. It comes with fail-safe operation modes and a host of diagnostic functions that monitor the health of the system.
  • Low Standby Current: Energy efficiency is a significant consideration for automotive electronics, and this SBC boasts a low standby current, reducing the overall power consumption when the vehicle is not in operation.
  • Multiple Operating Modes: With the ability to switch between various operating modes such as Normal, Standby, and Sleep modes, the MC33889DW offers flexibility in power management, allowing for reduced power consumption based on the system's needs.

Applications

The MC33889DW is primarily used in the automotive industry, where it finds applications in:

  • Body control modules
  • Gateway modules
  • Instrument cluster systems
  • Powertrain systems

With its robust design and comprehensive feature set, the MC33889DW is an ideal choice for automotive manufacturers looking to enhance the reliability and efficiency of their vehicle's electronic systems. NXP's commitment to quality and innovation is evident in the MC33889DW, making it a smart investment for modern automotive solutions.

You May Also Be Interested in

Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess