EN
  • EN
  • DE

M74HC4060RM13TR

Part No M74HC4060RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description Counter Single 14-Bit Binary UP 16-Pin SO T/R / IC COUNT/OSC 14STAGE BIN 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 65MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 140702-M74HC4060RM13TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name M74HC4060
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China, Italy, Malta, Morocco
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian M74HC4060RM13TR CAD Model

Description

STMicroelectronics M74HC4060RM13TR Integrated Circuit

The M74HC4060RM13TR is a high-performance integrated circuit designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This IC is part of the HC family and is a 14-stage binary ripple counter with an integrated oscillator. Fabricated with silicon gate C2MOS technology, it ensures compliance with the JEDEC standard no. 7A requirements. The device is a versatile component suitable for a wide range of electronic applications, particularly where low power consumption and high noise immunity are required.

Key Features

  • High-Speed Operation: The M74HC4060RM13TR operates at high speeds, making it suitable for fast counting applications.
  • Low Power Dissipation: Its low power characteristics ensure energy efficiency, ideal for battery-operated devices.
  • Oscillator Configuration: The integrated oscillator is configurable with external resistors and capacitors, providing flexibility in frequency generation.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2V to 6V, accommodating various power supply levels.
  • High Noise Immunity: The device exhibits excellent immunity to electrical noise, enhancing its reliability in harsh environments.
  • Output Capability: The counter outputs can drive up to 10 LSTTL loads, ensuring compatibility with various logic families.
  • Pin and Function Compatibility: This IC is pin-to-pin compatible with the standard M74HC4060, facilitating easy upgrades and design integrations.

Applications

The M74HC4060RM13TR is suitable for a variety of applications, including:

  • Time Delay Generators
  • Frequency Dividers
  • Counters and Timers
  • Real-Time Clocks
  • Sequential State Machines
  • Multi-vibrator Circuits

The M74HC4060RM13TR comes in a compact, surface-mount SO-16 package, making it ideal for space-constrained applications. Its robust design ensures long-term reliability, and it is well-suited for industrial, commercial, and consumer product use. With STMicroelectronics' commitment to quality and performance, this integrated circuit stands out as a top choice for designers looking for a dependable counter/oscillator solution.

For detailed specifications and application notes, designers and engineers should refer to the official datasheet provided by STMicroelectronics.

You May Also Be Interested in

Texas Instruments
IC SYNCH BINARY COUNTERS 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC DUAL 4BIT BIN COUNTER 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Need more? Email Us
Texas Instruments
IC 8-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Lowest to $3.7536
Texas Instruments
IC 4-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $0.3399
Texas Instruments
IC COUNTER BINARY 4B 20SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-DIP / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Lowest to $0.7510
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6580 $52.6400
190+ $0.5399 $102.5810
290+ $0.5231 $151.6990
400+ $0.5062 $202.4800
515+ $0.4893 $251.9895
685+ $0.4387 $300.5095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess