EN
  • EN
  • DE

LTC1694CS5#TRMPBF

Part No LTC1694CS5#TRMPBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C 2CH TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Accelerator
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Number of Channels 2
Supply Voltage - Operating 2.7 V to 6 V
Operating Supply Current 60μA
Temperature Range - Operating 0°C to 70°C
Case / Package TSOT-23-5
Win Source Part Number 020499-LTC1694CS5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC1694CS5#TRMPBF CAD Model

Description

Product Overview: LTC1694CS5#TRMPBF

The LTC1694CS5#TRMPBF from Linear Technology is a high-performance, ultralow power I²C bus buffer that offers a robust solution for extending the reach and fanout of I²C communication buses in a range of applications. This device is particularly well-suited for systems that require long cables or need to support a large number of I²C devices.

Key Features

  • Low Quiescent Current: The LTC1694CS5#TRMPBF is designed to consume minimal power, with an ultra-low quiescent current, making it ideal for power-sensitive applications.
  • Enhanced Signal Integrity: This product is engineered to enhance signal integrity and prevent data corruption in I²C communications, ensuring reliable data transfer even in challenging electrical environments.
  • High Noise Immunity: Its robust design offers high noise immunity, which is critical in industrial settings or any application where electrical noise could potentially disrupt communication.
  • Hot Swappable: The device can be safely added or removed from a live I²C bus, providing flexibility and ease of maintenance without the need to power down the system.
  • Capable of Supporting Capacitive Loads: It can drive more capacitive loads, which allows for longer cable lengths and more devices on the same bus.
  • Automatic Disconnect on Power Failure: The LTC1694CS5#TRMPBF automatically disconnects from the bus when power is removed, protecting the bus from any potential damage.

Applications

The device is versatile and can be used in a variety of applications, including:

  • Advanced Metering Infrastructure (AMI)
  • Industrial Control Systems
  • Automotive Networks
  • Data Acquisition Systems
  • Point of Sale Equipment
  • Networking and Telecommunications

Product Packaging and Quality

The LTC1694CS5#TRMPBF is available in a compact SOT-23 package, which is suitable for space-constrained applications. It is provided in tape and reel packaging, making it suitable for automated assembly processes. Linear Technology ensures high-quality production standards, and this product meets rigorous reliability and performance criteria.

Whether you're designing a complex industrial control system or a simple consumer electronics interface, the LTC1694CS5#TRMPBF from Linear Technology offers a reliable, efficient solution for enhancing I²C bus communications.

You May Also Be Interested in

Texas Instruments
TCA9511A / Buffer, Accelerator 1 Channel 8-VSSOP
Lowest to $1.1880
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-32 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 32-TQFN (3x6)
Need more? Email Us
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905
Diodes Incorporated
IC REDRIVER USB 5GBPS 20TQFN / Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Lowest to $19.5853
Diodes Incorporated
ACTIVE DISPLAY V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $3.4894
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Buffer, ReDriver 4 Channel 12Gbps 42-TQFN (9x3.5)
Lowest to $2.7369
Renesas Electronics America
IC REDRIVER SAS/SATA 36VFQFPN
Lowest to $33.6163

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1490 $54.8940
14+ $7.5069 $105.0966
21+ $7.2723 $152.7183
29+ $7.0377 $204.0933
37+ $6.8031 $251.7147
50+ $6.0994 $304.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess