EN
  • EN
  • DE

MT9043ANR1

Part No MT9043ANR1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 48SSOP  /  Telecom IC Digital Phase Locked Loop 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Function Digital Phase Locked Loop
Number of Circuits 1
Voltage - Supply 3V ~ 3.6V
Current - Supply 50mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-SSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1206107-MT9043ANR1
Ultra Librarian 3D Model Ultra Librarian MT9043ANR1 CAD Model

Description

Microchip Technology MT9043ANR1 Product Overview

The MT9043ANR1 is a high-performance, feature-rich integrated circuit (IC) from Microchip Technology, designed to cater to the demanding needs of communication networks. This versatile product is an essential component for synchronizing network equipment, ensuring high precision and reliability in data transmission.

Key Features

  • High Precision: The MT9043ANR1 boasts exceptional timing accuracy, making it suitable for applications that require precise synchronization.
  • Low Jitter: It offers low clock jitter, which is critical for maintaining the quality of signal transmission in high-speed networks.
  • Versatility: This IC supports a wide range of input frequencies, making it adaptable to various network standards and protocols.
  • Integration: With integrated phase-locked loop (PLL) circuitry, the MT9043ANR1 simplifies design complexity and reduces the need for additional components.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability in harsh environmental conditions.

Applications

The MT9043ANR1 is ideal for use in a variety of communication equipment, including:

  • Digital Switching Systems
  • Network Routers and Switches
  • Wireless Base Stations
  • Telecom Infrastructure
  • Data Centers

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MT9043ANR1 is no exception. It is manufactured to meet the highest industry standards, ensuring long-term performance and stability in mission-critical applications.

Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and technical support, to facilitate the integration of the MT9043ANR1 into their products. Microchip Technology's dedicated support team is available to assist with any questions or challenges that may arise during the design and deployment phases.

In summary, the MT9043ANR1 from Microchip Technology is a robust, high-precision IC that offers a seamless solution for network synchronization challenges. Its combination of performance, versatility, and support makes it an invaluable component for modern communication systems.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess