EN
  • EN
  • DE

RE46C317S8F

Part No RE46C317S8F
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC DRIVER HORN PIEZO W/BO 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 24 Weeks
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -10°C ~ 60°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name RE46C317
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891566-RE46C317S8F
Ultra Librarian 3D Model Ultra Librarian RE46C317S8F CAD Model

Description

The RE46C317S8F is a sophisticated and reliable ionization type smoke detector integrated circuit brought to you by Microchip Technology. This state-of-the-art component is designed specifically for use in smoke detection systems, offering enhanced sensitivity and accuracy in detecting potentially hazardous smoke particles in residential and commercial environments.

Featuring a low-voltage operation, the RE46C317S8F is optimized for battery-powered applications, ensuring long-term reliability and minimal power consumption. Its built-in power-on reset function guarantees the device starts in a known state, enhancing the safety and predictability of the smoke detection system it powers.

One of the key attributes of the RE46C317S8F is its interconnect capability, which allows multiple units to be linked together. This feature is crucial for comprehensive coverage in larger spaces, as it enables the simultaneous sounding of alarms across interconnected detectors when smoke is detected.

The device also includes a timer mode that facilitates the mandatory sensitivity control to maintain UL/EN standards compliance over the product's lifespan. The built-in I/O and interconnect features are designed to simplify the design of smoke alarms with minimal external components, thereby reducing the overall cost and complexity of the system.

Furthermore, the RE46C317S8F incorporates an internal oscillator and timing logic, which eliminates the need for external timing components. Its horn driver is capable of driving a piezoelectric horn directly, allowing for a loud and clear alarm signal. The hush mode feature is particularly useful as it allows for temporary desensitization of the smoke detector, making it less likely to trigger false alarms during non-emergency situations such as cooking.

Microchip Technology's commitment to quality ensures that the RE46C317S8F is a reliable choice for smoke detection solutions. The device comes in a compact 16-pin surface-mount package, making it suitable for modern, space-constrained designs.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6974
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $52.3881
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8401 $51.1218
43+ $2.3303 $100.2029
67+ $2.2575 $151.2525
92+ $2.1847 $200.9924
119+ $2.1119 $251.3161
159+ $1.8934 $301.0506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,215 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess