EN
  • EN
  • DE

MC33907LAER2

Part No MC33907LAER2
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG AUTO APPL 6OUT 48LQFP / series Power Supply, Automotive Applications Voltage Regulator IC 6 Output 48-HLQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Applications Power Supply, Automotive Applications
Voltage - Input -1V ~ 40V
Number of Outputs 6
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Base Product Number MC33907
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935312346528
Standard Package 2,000
Win Source Part Number 984414-MC33907LAER2
Ultra Librarian 3D Model Ultra Librarian MC33907LAER2 CAD Model

Description

The NXP MC33907LAER2 is a sophisticated Power System Basis Chip (SBC) designed to support the power and communication requirements of modern automotive microcontrollers. It is particularly suited for use in safety-critical applications, adhering to the stringent standards of automotive safety integrity level (ASIL) requirements.

This multi-functional device integrates a variety of features to manage power supply, including a 5V voltage regulator with a current capability suitable for microcontroller supply. It also possesses a watchdog timer to ensure system integrity and a fail-safe state machine to enhance system reliability.

The MC33907LAER2 incorporates multiple CAN transceivers, facilitating communication within the vehicle's network. These high-speed transceivers are designed to handle the robust data exchange required by automotive control units.

Safety is a critical aspect of the MC33907LAER2 design. It features a number of diagnostic and monitoring functions to detect and respond to faults within the power supply system. This includes overvoltage and undervoltage detection, as well as thermal shutdown capabilities. These safety features ensure that the device can maintain a safe state even under fault conditions, thereby protecting the vehicle's electronic systems.

The device is also designed with low quiescent current, making it an energy-efficient choice for automotive applications where battery life is crucial, such as during the vehicle's standby mode. Moreover, the MC33907LAER2 offers a flexible configuration that can be tailored to meet the specific needs of different automotive applications, ensuring a versatile solution for power management.

Overall, the NXP MC33907LAER2 is a robust and reliable solution for automotive power management, offering a combination of safety, efficiency, and communication features that make it an essential component for modern vehicle electronics.

You May Also Be Interested in

STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1377 $60.6885
12+ $9.9593 $119.5116
18+ $9.6479 $173.6622
25+ $9.3367 $233.4175
32+ $9.0256 $288.8192
43+ $8.0919 $347.9517
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess