EN
  • EN
  • DE

Z8441APS

Part No Z8441APS
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016921-Z8441APS
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z8441APS CAD Model

Description

The Z8441APS, manufactured by Zilog, is a Z80-based Serial Input/Output Controller (SIO) that provides versatile serial communication capabilities. It is designed to handle multiple serial communication protocols and is commonly used in embedded systems and communication devices. The Z8441APS offers a flexible solution for interfacing with various serial peripherals and networks.

Applications

  • Serial communication interfaces
  • Embedded systems
  • Communication devices
  • Networking equipment
  • Industrial control systems

Features

  • Z80-based architecture
  • Two independent serial channels
  • Asynchronous and synchronous communication modes
  • Programmable baud rate generator
  • Interrupt handling capabilities
  • DMA support
  • Multiple operating modes
  • TTL compatible inputs and outputs

Benefits

  • Flexible serial communication through two independent channels.
  • Versatile communication modes support a variety of protocols.
  • Programmable baud rate generator allows for precise control of communication speed.
  • Efficient interrupt handling for timely responses to serial events.
  • DMA support enables high-speed data transfer.
  • Multiple operating modes provide adaptability to different application requirements.
  • Easy integration with existing systems through TTL compatibility.

Additional Details

The Z8441APS operates within a specified voltage range and is designed to withstand environmental stresses common in industrial applications. The device is typically programmed using Zilog's development tools and assembly language. The Zilog datasheet provides detailed information on timing characteristics, power consumption, and specific programming requirements. This SIO is frequently used in applications requiring multiple serial communication interfaces, such as connecting to sensors, printers, and other peripherals. Its ability to handle both asynchronous and synchronous communication protocols makes it suitable for a wide range of serial communication tasks. The Z8441APS helps to reduce overall system cost and complexity by integrating multiple serial communication functions into a single device. It is widely used in communication devices, networking equipment, and industrial control systems. The device's architecture supports a variety of operating modes, allowing for customized configurations to meet specific application needs. Its programmable baud rate generator ensures precise control of the serial communication speed, enhancing reliability and accuracy. The Z8441APS is a reliable and versatile solution for serial communication needs.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess