EN
  • EN
  • DE

MC33993DWBR2

Part No MC33993DWBR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description Multiple Switch Detection Interface | IC SWITCH I/O INTERFACE 32-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tape and Reel
Status Obsolete
Applications Automotive
Interface SPI Serial
Supply Voltage (V) 5.5V ~ 26V
Manufacturer Package 32-BSSOP
Supplier Device Package 32-SOIC
Mounting Style SMD
Family Part Number MC33993
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1218535-MC33993DWBR2
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33993DWBR2 CAD Model

Description

The MC33993DWBR2 is a sophisticated multiple switch detection interface (MSDI) device produced by NXP Semiconductors, a leader in automotive and industrial electronics. This component is designed to interface directly with the vehicle's microcontroller, providing a reliable and efficient means of detecting the status of various switches used in automotive applications.

Key Features

  • Switch Detection: Capable of monitoring up to 22 switch contacts, the MC33993DWBR2 provides extensive input capabilities for a wide range of switch types, including rotary, toggle, and push-button switches.
  • Wet/Dry Switching: It supports both wet and dry switching, allowing for flexibility in different electrical environments and for use with switches that may or may not be connected to a reference voltage.
  • Integrated Serial Peripheral Interface (SPI): The inclusion of an SPI interface ensures fast and reliable communication with the host microcontroller, enabling rapid detection and reporting of switch status changes.
  • Robust Design: Designed with automotive applications in mind, the MC33993DWBR2 is built to withstand harsh environments, including high temperatures and electrical transients.
  • Diagnostic Features: It includes diagnostic capabilities to detect open and short circuits, further enhancing system reliability by enabling early detection of potential issues.

Applications

The MC33993DWBR2 is primarily used in the automotive sector, finding its place in body control modules, steering wheel switch arrays, and other in-vehicle switch monitoring systems. Its robustness also makes it suitable for industrial applications where precise switch monitoring is required.

Technical Specifications

  • Operating Voltage Range: 5.5 V to 26.5 V
  • Operating Temperature Range: -40°C to 125°C
  • Package: 32-lead SOIC wide body

With its comprehensive feature set, the MC33993DWBR2 from NXP represents a highly reliable solution for complex switch detection challenges in modern automotive and industrial systems.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Texas Instruments
PATTI / Interface
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5214 $58.7782
32+ $3.7099 $118.7168
49+ $3.5941 $176.1109
67+ $3.4781 $233.0327
86+ $3.3621 $289.1406
115+ $3.0143 $346.6445
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess