EN
  • EN
  • DE

MC33FS4500CAE

Part No MC33FS4500CAE
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description SYSTEM BASIS CHIP LINEAR 0.5A V  /  System Basis Chip PMIC 48-HLQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tray
Applications System Basis Chip
Voltage - Supply 1V ~ 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Base Product Number MC33FS4500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MC33FS4500CAE-ND,568-13804,935320783557
Standard Package 250
Win Source Part Number 977851-MC33FS4500CAE
Ultra Librarian 3D Model Ultra Librarian MC33FS4500CAE CAD Model

Description

Introducing the MC33FS4500CAE Power Management IC by NXP

The MC33FS4500CAE is a sophisticated power management integrated circuit (PMIC) designed by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This high-performance component is engineered to cater to the demanding requirements of automotive and industrial applications, where reliability and efficiency are paramount.

At the heart of the MC33FS4500CAE lies its robust design, tailored to deliver consistent performance under varying environmental conditions. This PMIC is particularly suited for systems that require a stable and secure power supply, making it an ideal choice for automotive body electronics, sensor modules, and other critical systems within a vehicle's electronic architecture.

Key Features:

  • Multi-Output Configuration: The MC33FS4500CAE boasts multiple output channels, ensuring that it can supply power to several components simultaneously, each with its own voltage requirements.
  • High Efficiency: With an emphasis on power conservation, this PMIC is designed to maximize efficiency, reducing power loss and heat generation, which is crucial for the longevity and reliability of automotive electronics.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating the fluctuations that are common in automotive power systems, providing stable operation throughout.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, a critical feature for maintaining the safety and durability of electronic components in high-temperature environments.
  • Overcurrent Protection: To safeguard against current surges that could potentially harm the system, the PMIC is equipped with overcurrent protection mechanisms.

Moreover, the MC33FS4500CAE is designed with a compact footprint, allowing for seamless integration into space-constrained applications without compromising on power or functionality. Its robust packaging also ensures that it can withstand the harsh conditions typical of automotive settings, including vibrations and shocks.

With the MC33FS4500CAE, NXP continues to demonstrate its commitment to providing advanced power management solutions that meet the stringent standards of the automotive industry. This PMIC is not just a testament to NXP's innovation in semiconductor technology but also a reliable cornerstone for developers looking to build safe, efficient, and high-performing automotive systems.

You May Also Be Interested in

Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
NXP / Nexperia
PF1510
Lowest to $4.5143
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4324 $52.1620
12+ $8.5599 $102.7188
19+ $8.2924 $157.5556
25+ $8.0249 $200.6225
33+ $7.7574 $255.9942
44+ $6.9550 $306.0200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess