EN
  • EN
  • DE

MC33FS6511NAE

Part No MC33FS6511NAE
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description SYSTEM BASIS CHIP DCDC 1.5A VCO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202846-MC33FS6511NAE
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package Tray
Product Status Active
Applications System Basis Chip
Voltage - Supply 1V ~ 5V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 48-LQFP Exposed Pad
Ultra Librarian 3D Model Ultra Librarian MC33FS6511NAE CAD Model

Description

The MC33FS6511NAE is a cutting-edge safety system basis chip (SBC) from the renowned semiconductor manufacturer, NXP Semiconductors. Designed to meet the rigorous demands of automotive safety applications, this device integrates a range of features that ensure reliable operation under various conditions, making it an ideal choice for automotive power management.

Key Features

  • High Integration: The MC33FS6511NAE combines multiple functions such as voltage regulators, watchdog, and a high-speed CAN transceiver, which simplifies the design and reduces the overall component count in automotive systems.
  • Robust Safety: With its adherence to the ISO 26262 standard, this SBC is capable of achieving Automotive Safety Integrity Level (ASIL) D, providing the highest level of functional safety.
  • Advanced Power Management: It features multiple low-dropout regulators (LDOs) and a switch mode power supply (SMPS) that ensure efficient power distribution and management within the vehicle's electronic systems.
  • Enhanced Diagnostics: The built-in enhanced diagnostic capabilities allow for better monitoring and fault detection, which is crucial for maintaining system integrity and safety.
  • Communication Interfaces: It includes a high-speed CAN transceiver that supports CAN FD for faster data transmission and improved communication reliability.

Applications

The versatile nature of the MC33FS6511NAE makes it suitable for a wide range of applications within the automotive sector, including:

  • Body Control Modules
  • Gateway Modules
  • Powertrain Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment Systems

Technical Specifications

The SBC operates over a wide temperature range and is packaged in a compact form factor. It supports various sleep and low-power modes to enhance the energy efficiency of the vehicle's electronic systems.

Conclusion

The NXP MC33FS6511NAE is a highly integrated, safety-focused system basis chip that offers a robust solution for automotive power management. Its comprehensive feature set and compliance with safety standards make it a reliable and essential component for modern vehicle electronics.

You May Also Be Interested in

NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess