EN
  • EN
  • DE

MC33GD3000EP

Part No MC33GD3000EP
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 6V-58V 56QFN / Motor Driver Power MOSFET SPI 56-QFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Manufacturer NXP USA Inc.
Packaging Tray
Function Controller - Commutation, Direction Management
Output Configuration Half Bridge (3)
Interface SPI
Technology Power MOSFET
Applications Automotive
Voltage - Supply 6V ~ 58V
Voltage - Load 6V ~ 58V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Base Product Number MC33GD3000
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935316315557
Standard Package 260
Win Source Part Number 1320803-MC33GD3000EP
Ultra Librarian 3D Model Ultra Librarian MC33GD3000EP CAD Model

Description

The NXP MC33GD3000EP is a high-performance pre-driver designed for controlling automotive gate drive applications. This advanced semiconductor product from NXP Semiconductors is specifically engineered to meet the rigorous demands of modern vehicle power systems, offering a robust solution for managing IGBTs and MOSFETs in electric vehicle (EV) inverters, hybrid electric vehicle (HEV) converters, and other high-voltage power control applications.

Key Features

  • High-Voltage Capability: The MC33GD3000EP is capable of handling high voltages, making it suitable for direct operation from a vehicle's battery system.
  • Dual-Channel Operation: It features dual independent gate drivers, allowing for flexible control of two half-bridges or a full H-bridge configuration.
  • Advanced Protection: Integrated under-voltage lockout, overcurrent protection, and thermal shutdown features safeguard the system against a range of fault conditions.
  • SPI Interface: A Serial Peripheral Interface (SPI) allows for detailed diagnostics and configurability, enhancing the system's reliability and performance.
  • High-Speed Switching: The device supports high-speed switching, which is essential for efficiency in power conversion systems.

Applications

The MC33GD3000EP is ideal for a variety of high-voltage power control applications, including:

  • Electric and Hybrid Electric Vehicle Inverters
  • DC/DC Converters
  • Battery Management Systems
  • Power Supplies for Industrial Equipment

Technical Specifications

With its robust design, the MC33GD3000EP operates over a wide temperature range and is housed in a 32-pin HSOP package. The device's comprehensive set of features and protections ensures reliable operation even under the most demanding conditions, making it a top choice for designers looking to enhance the efficiency and safety of their power control systems.

Whether you are developing cutting-edge EV technology or upgrading the power systems within industrial equipment, the NXP MC33GD3000EP pre-driver offers the performance, durability, and advanced control necessary to achieve optimal results.

You May Also Be Interested in

Infineon Technologies
IKCM10L60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers CIPOS MINI datasheet, inventory, & pricing.
Lowest to $13.0971
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329
Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4489 $56.6934
13+ $7.7530 $100.7890
20+ $7.5107 $150.2140
28+ $7.2684 $203.5152
36+ $7.0261 $252.9396
48+ $6.2993 $302.3664
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess