The MC34713EPR2 is a high-performance, fully-integrated power management integrated circuit (PMIC) designed by NXP Semiconductors. This advanced power solution is specifically engineered to meet the demanding power requirements of portable and battery-operated electronics, providing a highly efficient power management system.
Key Features
- High Efficiency: The MC34713EPR2 features a step-down switching regulator with an efficiency of up to 95%. This ensures minimal power loss during operation, extending battery life and reducing heat dissipation.
- Adjustable Output Voltage: It provides a flexible voltage output range, which can be adjusted to suit the needs of various applications, ensuring compatibility with a wide range of devices.
- Integrated Power MOSFETs: Incorporating internal power MOSFETs, the device simplifies design and reduces external component count, resulting in a more compact and reliable power solution.
- Protection Features: The PMIC comes with built-in safety features, including overcurrent protection, thermal shutdown, and under-voltage lockout, which help to safeguard the device and the end application from damage due to abnormal operating conditions.
Applications
The versatility of the MC34713EPR2 makes it suitable for a variety of applications, including but not limited to:
- Portable Media Players
- Handheld Devices
- GPS Units
- Wireless Handsets and Accessories
Technical Specifications
- Input Voltage Range: 2.7V to 5.5V
- Output Voltage Range: 0.8V to 3.3V (adjustable)
- Switching Frequency: 2MHz (typical)
- Package: QFN-16
- Temperature Range: -40°C to +85°C
Quality and Reliability
NXP is committed to delivering high-quality products. The MC34713EPR2 is designed to meet stringent industry standards, ensuring reliability and performance in demanding environments.
Ordering Information
To order or inquire about the MC34713EPR2, please refer to its full part number and contact an authorized NXP distributor or visit the NXP website for more information.