EN
  • EN
  • DE

MC34904C5EK

Part No MC34904C5EK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC SBC HIGH SPEED CAN 5V 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tube
Part Status Obsolete (End Of Life)
Applications System Basis Chip
Current - Supply 2mA
Supply Voltage (V) 5.5V ~ 28V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 32-SSOP Exposed Pad
Supplier Device Package 32-SOIC-EP
Part Number Series MC34904
Manufacturer Pack Quantity 42
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813838-MC34904C5EK
Ultra Librarian 3D Model Ultra Librarian MC34904C5EK CAD Model

Description

The NXP MC34904C5EK is a high-performance system basis chip that integrates multiple functions necessary for automotive control units. This advanced chip is part of NXP's SBC family, designed to support the stringent requirements of automotive applications in terms of reliability and robustness.

Key Features:

  • Voltage Regulator: The MC34904C5EK offers a low-dropout voltage regulator with a wide input voltage range, making it suitable for a variety of automotive power supply systems.
  • CAN Interface: It features a high-speed CAN transceiver that meets ISO11898 standards, ensuring reliable communication within the vehicle's network.
  • Multiple Wake-Up Inputs: The device provides multiple wake-up inputs, which allow the electronic control units (ECUs) to be activated from a low-power mode by different stimuli.
  • Fail-Safe Operation: With built-in fail-safe features such as watchdog timers and voltage monitoring, the MC34904C5EK enhances the safety and reliability of automotive systems.
  • Temperature Range: It operates over a wide temperature range, suitable for the harsh environments found in automotive applications.

Applications:

The NXP MC34904C5EK is ideal for a broad range of automotive applications, including:

  • Body Control Modules
  • Gateway Modules
  • Powertrain Systems
  • Chassis Control Units
  • Advanced Driver Assistance Systems (ADAS)

Technical Specifications:

Parameter Value Supply Voltage 5.5V to 27V Operating Temperature -40°C to +125°C CAN Transceiver ISO11898 Compliant Package 32-lead LQFP

Overall, the NXP MC34904C5EK is a robust and versatile system basis chip that provides essential functionalities for modern automotive ECUs, enhancing performance, safety, and efficiency of vehicle electronics.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
NXP / Nexperia
PF1510
Lowest to $4.5143
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess