EN
  • EN
  • DE

MC34913AER2

Part No MC34913AER2
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077365-MC34913AER2
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC34913AER2 CAD Model

Description

The MC34913AER2 is a cutting-edge integrated circuit designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is tailored for automotive applications, offering a robust solution for vehicle network interfaces. It is part of NXP's commitment to providing advanced technology for the automotive industry, ensuring reliability and efficiency in various vehicular systems.

Key Features

  • High-Performance Interface: The MC34913AER2 boasts a sophisticated interface designed for high-speed communication within automotive networks, ensuring rapid data transfer and processing.
  • Robust Design: Engineered to withstand the harsh conditions typical of automotive environments, this product offers a durable design that resists temperature variations, vibrations, and electrical noise.
  • Low Power Consumption: With energy efficiency in mind, the MC34913AER2 operates with minimal power consumption, making it ideal for use in modern vehicles where energy conservation is paramount.
  • Compatibility: This component is designed to be compatible with a wide range of automotive network protocols, providing versatility and ease of integration into existing systems.

Applications

The MC34913AER2 is suitable for a variety of applications within the automotive sector, including:

  • Body control modules
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Powertrain and engine control units
  • Gateway modules

Technical Specifications

With a focus on technical excellence, the MC34913AER2 offers the following specifications:

  • Supply Voltage Range: Specified for automotive power systems
  • Operating Temperature Range: Designed to meet the extended temperature ranges of automotive applications
  • Package: Available in a configuration that is conducive to automotive design standards
  • Quality and Reliability: Manufactured to meet the stringent requirements of the automotive industry

For engineers and designers working on the next generation of automotive technology, the MC34913AER2 from NXP Semiconductors represents a reliable and high-performing component that can enhance the functionality and performance of vehicle electronic systems.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess