EN
  • EN
  • DE

MC34PF4210A2ES

Part No MC34PF4210A2ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description PF4210  /  Audio, Video PMIC 56-QFN-EP (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tray
Applications Audio, Video
Voltage - Supply 2.8V ~ 4.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN-EP (8x8)
Base Product Number MC34PF4210
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 568-MC34PF4210A2ES,935369037557
Standard Package 260
Win Source Part Number 995760-MC34PF4210A2ES
Ultra Librarian 3D Model Ultra Librarian MC34PF4210A2ES CAD Model

Description

NXP MC34PF4210A2ES Power Management Integrated Circuit (PMIC)

The NXP MC34PF4210A2ES is a highly efficient Power Management Integrated Circuit (PMIC) designed to meet the rigorous power requirements of automotive and industrial applications. This advanced PMIC is part of NXP's portfolio of power management solutions that offer a high level of integration, reliability, and performance.

The MC34PF4210A2ES is engineered to address the complex power demands of modern microprocessors and microcontrollers, providing a comprehensive power solution with multiple output channels. Its versatility makes it an ideal choice for managing power in a variety of systems, including infotainment units, advanced driver assistance systems (ADAS), and other embedded control systems.

Key Features:

  • Multi-Output: The device features multiple buck and boost regulators, enabling it to supply several power rails simultaneously with high efficiency.
  • Adjustable Output: Each output voltage is adjustable, allowing for precise power delivery tailored to the needs of specific components.
  • Integrated Watchdog Timer: The built-in watchdog timer enhances system reliability by monitoring system operation and initiating a reset if necessary.
  • Thermal Protection: Thermal shutdown functionality safeguards the PMIC and the system it powers from the risks of overheating.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating the varying electrical environments found in automotive and industrial settings.
  • Low Quiescent Current: It offers low quiescent current, which is critical for reducing power consumption when the system is in standby mode.

With its robust design, the MC34PF4210A2ES ensures stable operation over a wide temperature range, which is crucial for applications exposed to harsh environments. Additionally, the PMIC's compact package design saves valuable board space, a significant advantage in space-constrained applications.

The NXP MC34PF4210A2ES is a testament to NXP's commitment to providing advanced power management solutions that enhance system efficiency and reliability. With this PMIC, designers can simplify their power supply designs and deliver more reliable and efficient systems for automotive and industrial applications.

You May Also Be Interested in

Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7280 $59.4560
5+ $24.3922 $121.9610
7+ $23.6300 $165.4100
9+ $22.8677 $205.8093
12+ $22.1055 $265.2660
16+ $19.8187 $317.0992
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess