EN
  • EN
  • DE

MC56F8323MFBE

Part No MC56F8323MFBE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-bit Digital Signal Controllers | IC MCU 16BIT 32KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor 56800E
Data Bus Width 16-Bit
Speed 60MHz
Connectivity CANbus, SCI, SPI
Peripherals POR, PWM, Temp Sensor, WDT
The number of I/O 27
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Date RAM Size 12K x 8
Supply Voltage 2.25V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MC56F8323
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 1218820-MC56F8323MFBE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC56F8323MFBE CAD Model

Description

Overview of NXP MC56F8323MFBE

The NXP MC56F8323MFBE is a high-performance digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality and peripheral set of a microcontroller (MCU). This powerful integration makes it an ideal choice for advanced motor control, industrial control, and power management applications where efficient real-time processing is crucial.

Key Features

  • Core: At the heart of the MC56F8323MFBE is a 32-bit 56800E core running at a frequency of up to 60 MHz, delivering robust processing capabilities for complex algorithms and control techniques.
  • Memory: The device comes with 32 KB of Flash memory for program storage and 4 KB of RAM for data processing, ensuring ample space for application code and temporary data handling.
  • Peripherals: A rich set of peripherals, including PWM channels, analog-to-digital converters (ADCs), and a Quadrature Encoder Interface (QEI), provide the necessary interfaces for sensor inputs, actuator control, and user interaction.
  • Communication Interfaces: Multiple communication interfaces such as SPI, I2C, and UART are available, allowing for easy integration into a variety of systems and facilitating communication with other devices and networks.
  • Power Efficiency: The DSC is designed with power efficiency in mind, featuring power-saving modes that reduce energy consumption when full performance is not required.
  • Package: Enclosed in a compact 64-pin LQFP package, the MC56F8323MFBE is suitable for space-constrained applications while still offering a wide range of I/O options.

Applications

The versatility of the MC56F8323MFBE makes it well-suited for a variety of applications, including:

  • Advanced motor control (AC induction, BLDC, PMSM)
  • Power conversion (inverters, converters)
  • Industrial automation (robotics, process control)
  • Automotive systems (powertrain, battery management)

With its combination of DSP and MCU capabilities, the NXP MC56F8323MFBE is an excellent choice for developers looking to create sophisticated and reliable control systems in demanding industrial environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.6456 $99.2912
3+ $40.7349 $122.2047
4+ $39.4619 $157.8476
6+ $38.1889 $229.1334
7+ $36.9160 $258.4120
10+ $33.0971 $330.9710
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 646 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess