EN
  • EN
  • DE

MC68376BGCAB25

Part No MC68376BGCAB25
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit ColdFire RISC 8KB ROM Automotive 160-Pin PQFP Tray / IC MCU 32BIT ROMLESS 160QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series M683xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor CPU32
Core Size 32-Bit
Speed 25MHz
Connectivity CAN, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 18
Program Memory Type ROMless
RAM Size 7.5K x 8
Supply Voltage 4.75 V ~ 5.25 V
Data Converters A/D 16x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 160-BQFP
Manufacturer Package 160-QFP (28x28)
Win Source Part Number 787849-MC68376BGCAB25
Popularity Medium
Supply and Demand Status Limited
Family Name MC68376BGCAB25
Introduction Date April 23, 2004
ECCN EAR99
Country of Origin United Kingdom
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68376BGCAB25 CAD Model

Description

NXP MC68376BGCAB25 Microcontroller

The NXP MC68376BGCAB25 is a high-performance microcontroller designed for embedded control applications. This integrated circuit is part of the MC683xx family, which is known for its advanced features and capabilities that cater to a wide range of industrial, automotive, and consumer electronics applications.

Key Features:

  • CPU Core: The microcontroller is built around a 32-bit CPU32 core, offering robust processing capabilities that make it suitable for complex tasks requiring fast and efficient computation.
  • Operating Frequency: It operates at a clock speed of 25 MHz, which provides a balanced trade-off between power consumption and processing speed, ensuring reliable performance for time-critical applications.
  • On-Chip Memory: The device includes integrated memory features such as 512 bytes of RAM and a variety of ROM options, facilitating quick access to critical data and instructions.
  • Digital I/O: A comprehensive set of digital input/output (I/O) lines are available, allowing for versatile interfacing with external peripherals and sensors.
  • Timers and Counters: Multiple timers and counters are embedded within the microcontroller, providing accurate timing and control for a range of functions including pulse generation and event counting.
  • Communication Interfaces: The MC68376BGCAB25 is equipped with several communication interfaces, including UART, SPI, and CAN modules, enabling it to connect and communicate with other devices in a system.
  • Analog-to-Digital Converter (ADC): An integrated ADC allows for the conversion of analog signals to digital values, which is essential for processing real-world sensor data.
  • Package Type: The microcontroller is available in a 144-pin BGA package, which is compact and suitable for space-constrained applications.

This NXP microcontroller is designed with reliability and flexibility in mind, making it an ideal choice for designers and engineers looking to develop sophisticated control systems. Its extensive set of peripherals and interfaces, combined with powerful processing capabilities, ensure that the MC68376BGCAB25 can meet the demanding requirements of modern embedded applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess