EN
  • EN
  • DE

STM32F103R8H6TR

Part No STM32F103R8H6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 51
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 20K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TFBGA (5x5)
Win Source Part Number 111926-STM32F103R8H6TR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Medical, Industrial
Ultra Librarian 3D Model Ultra Librarian STM32F103R8H6TR CAD Model

Description

The STM32F103R8H6TR microcontroller, part of the STM32F1 series from STMicroelectronics, is a high-performance ARM Cortex-M3 based MCU designed to offer a balanced combination of performance, power efficiency, and feature integration. This microcontroller is particularly suitable for industrial control, medical applications, and embedded systems that require a robust and versatile processing unit.

With a maximum CPU frequency of 72 MHz, the STM32F103R8H6TR provides the computational power necessary for complex tasks and real-time processing. It comes with 64 KB of Flash memory and 20 KB of SRAM, ensuring ample space for program storage and efficient data management. The device operates at a voltage range of 2.0 to 3.6 volts, enabling it to function effectively in low-power scenarios.

Connectivity and peripheral support is a strong suit of the STM32F103R8H6TR, featuring a variety of interfaces such as I2C, SPI, USART, and USB. These interfaces allow for easy integration with a wide range of external devices and systems, making it a versatile choice for developers. Additionally, it includes 12-bit ADCs, general-purpose timers, and advanced-control PWM timers, which are invaluable for handling analog signals and precise timing operations.

The microcontroller also supports an extensive set of power-saving modes, including Sleep, Stop, and Standby, which are essential for battery-powered or energy-sensitive applications. The STM32F103R8H6TR's robust package is designed to withstand harsh conditions and ensures a long operational lifespan even in challenging environments.

Moreover, the STM32F103R8H6TR is part of the STM32 family, which means it benefits from STMicroelectronics' comprehensive software tools, libraries, and development ecosystem. This support dramatically simplifies development and reduces time to market for products based on this microcontroller.

In summary, the STM32F103R8H6TR is a powerful and flexible microcontroller that offers a rich set of features and connectivity options, making it an ideal choice for a wide array of applications that demand reliability, efficiency, and performance.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5920 $58.3680
10+ $11.9730 $119.7300
15+ $11.5989 $173.9835
21+ $11.2248 $235.7208
27+ $10.8505 $292.9635
36+ $9.7281 $350.2116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess