EN
  • EN
  • DE

MC68908GZ16VFJE

Part No MC68908GZ16VFJE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 16KB Flash 3.3V/5V 32-Pin LQFP Tray / IC MCU 8BIT 16KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tray
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity CAN, LIN, SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 787858-MC68908GZ16VFJE
Popularity Medium
Supply and Demand Status Limited
Family Name MC68908
Introduction Date October 13, 2005
ECCN 3A991.a.2
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC68908GZ16VFJE CAD Model

Description

The MC68908GZ16VFJE is a cutting-edge microcontroller unit (MCU) produced by NXP Semiconductors, a leader in the field of innovative and reliable integrated circuit solutions. This high-performance MCU is designed to cater to a wide range of applications, particularly those requiring a sophisticated level of control and connectivity.

Key Features:

  • Core: At the heart of the MC68908GZ16VFJE lies a powerful core that is capable of executing complex instructions efficiently, making it an ideal choice for applications that demand rapid processing and multitasking capabilities.
  • Memory: This MCU comes equipped with ample memory, including both flash and RAM, which allows for robust program storage and smooth data handling. This ensures applications can run effectively without the constraints of limited memory resources.
  • Connectivity: With its advanced connectivity features, the MC68908GZ16VFJE offers a range of interfaces for communication, making it highly adaptable to various peripherals and systems. This level of connectivity is essential for modern applications that require seamless data exchange.
  • Power Efficiency: Energy efficiency is a key consideration in the design of this MCU. It is engineered to provide optimum performance while minimizing power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Security: Security features are embedded within the MCU to protect against unauthorized access and to ensure the integrity of data. This is crucial for applications where data security and system reliability are of utmost importance.
  • Package: The physical packaging of the MC68908GZ16VFJE has been crafted to ensure durability and ease of integration into a wide array of systems, providing a versatile solution for various implementation scenarios.

Applications:

The versatility of the MC68908GZ16VFJE makes it suitable for a diverse range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Internet of Things (IoT) gadgets
  • Medical equipment

Overall, the MC68908GZ16VFJE from NXP is a robust and flexible microcontroller that offers the functionality and performance required for today's advanced electronic applications. Its combination of processing power, memory capacity, connectivity options, and power efficiency makes it a top choice for designers and engineers looking to develop sophisticated and reliable products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess