EN
  • EN
  • DE

MC68EC030CFE25C

Part No MC68EC030CFE25C
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU M680X0 25MHZ 132CQFP / 68030 Microprocessor IC M680x0 1 Core, 32-Bit 25MHz 132-CQFP (24x24)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Manufacturer NXP USA Inc.
Packaging Tray
Product Status Obsolete
Core Processor 68030
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 25MHz
Graphics Acceleration No
Voltage - I/O 5.0V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 132-BCQFP
Supplier Device Package 132-CQFP (24x24)
Additional Interfaces SCI, SPI
Base Product Number MC68
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 36
Win Source Part Number 1319983-MC68EC030CFE25C
Ultra Librarian 3D Model Ultra Librarian MC68EC030CFE25C CAD Model

Description

The NXP MC68EC030CFE25C is a high-performance, 32-bit microprocessor that is part of NXP's esteemed family of MC68000 microprocessors. Designed with a focus on efficient processing and versatility, this microprocessor is a popular choice for embedded systems and demanding applications where performance and reliability are paramount.

Key Features

  • Clock Speed: The MC68EC030CFE25C operates at a clock speed of 25 MHz, providing a balanced performance for time-sensitive tasks.
  • Architecture: It features a 32-bit architecture, which allows for powerful computing capabilities and the handling of large data sets with ease.
  • Cache Memory: An integrated instruction cache helps to speed up the execution of programs by reducing the time spent accessing slower main memory.
  • MMU: A Memory Management Unit (MMU) is included, which facilitates advanced memory handling and protection features, essential for multitasking operating systems.
  • Bus Supervisor: The processor includes a bus supervisor functionality, enhancing system integrity through bus error detection and exception processing.

Applications

The MC68EC030CFE25C is suited for a wide range of applications, including but not limited to:

  • Advanced industrial control systems
  • Telecommunications infrastructure
  • High-end computing equipment
  • Embedded systems
  • Automotive electronics

Reliability and Support

As a product from NXP, a leader in the semiconductor industry, the MC68EC030CFE25C is backed by a commitment to quality and reliability. Customers can expect robust support, including comprehensive documentation, technical resources, and a responsive customer service team.

Environmental Considerations

NXP is dedicated to environmental stewardship, and the MC68EC030CFE25C is designed with eco-friendly considerations. It complies with various international standards for environmental safety and hazardous substances, making it a responsible choice for developers who are conscious about their ecological impact.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $625.5640 $625.5640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess