EN
  • EN
  • DE

MC68HC16Z1CEH25

Part No MC68HC16Z1CEH25
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description M68HC16Z Series | IC MCU 16BIT ROMLESS 132QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor CPU16
Data Bus Width 16-Bit
Speed 25MHz
Connectivity EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
The number of I/O 16
Program Memory Type ROMless
Date RAM Size 1K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 132-BQFP Bumpered
Supplier Device Package 132-PQFP (24.13x24.13)
Family Part Number MC68HC16
Manufacturer Pack Quantity 180
MSL Level 3 (168 Hours)
Win Source Part Number 1218971-MC68HC16Z1CEH25
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68HC16Z1CEH25 CAD Model

Description

The MC68HC16Z1CEH25 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding needs of automotive and industrial control systems. This sophisticated MCU is built around the powerful 16-bit CPU16 core, which is a derivative of the industry-standard M68000 microprocessor family. This makes the MC68HC16Z1CEH25 an ideal choice for applications requiring complex and intensive processing capabilities.

Key Features

  • CPU: 16-bit CPU16 core, optimized for control applications.
  • Frequency: Operates at a maximum frequency of 25MHz, providing robust processing power for complex tasks.
  • Memory: Equipped with on-chip memory, including RAM and ROM, to facilitate quick data processing and storage.
  • Timers: Features multiple timers/counters for precise event management and scheduling.
  • Communication Interfaces: Includes a variety of communication peripherals such as serial communication interface (SCI), queued serial peripheral interface (QSPI), and controller area network (CAN) module for versatile connectivity options.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals into digital data, essential for sensor-based applications.
  • Supply Voltage: Designed to operate within a range of supply voltages, accommodating different power requirements in embedded systems.
  • Package: Available in a compact and robust 132-pin PQFP (Plastic Quad Flat Package) that ensures a small footprint while providing ample I/O lines.

Applications

The MC68HC16Z1CEH25's versatile feature set makes it suitable for a wide array of applications, particularly in the automotive sector where reliability and performance are paramount. It is commonly used in engine control units, transmission control modules, anti-lock braking systems, and other vehicle management systems. Additionally, its robust processing capabilities and communication interfaces make it an excellent choice for industrial automation, robotics, and complex control systems.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the MC68HC16Z1CEH25 is no exception. It is manufactured to meet the high standards of the automotive industry, ensuring reliability and longevity even under harsh operating conditions. The MCU is designed to withstand a wide temperature range, making it suitable for use in extreme environments.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $207.1429 $207.1429
2+ $185.7143 $371.4286
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess