EN
  • EN
  • DE

MC68HC908GZ16CFA

Part No MC68HC908GZ16CFA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 16KB Flash 3.3V/5V Automotive 48-Pin LQFP / IC MCU 8BIT 16KB FLASH 48LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity CAN, LIN, SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 37
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 787900-MC68HC908GZ16CFA
Popularity Medium
Supply and Demand Status Limited
Family Name MC68HC908
Introduction Date February 28, 2003
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC908GZ16CFA CAD Model

Description

The NXP MC68HC908GZ16CFA is a versatile and powerful microcontroller designed to cater to a wide range of applications within the automotive, industrial, and consumer electronics sectors. This microcontroller is part of the HC08 family, which is renowned for its high-performance architecture and integrated features that provide a cost-effective solution for complex control applications.

Key Features

  • Core: 8-bit HC08 Central Processing Unit (CPU) providing a balance between processing power and power consumption.
  • Memory: Equipped with 16 KB of on-chip flash memory, which is highly reliable and allows for in-circuit programming. It also includes 512 bytes of RAM for efficient data handling.
  • Speed: Operating speed of up to 8 MHz, delivering robust performance for a variety of tasks.
  • Timers: Multiple timing systems including an 8-channel, 16-bit timer interface module (TIM) and a 2-channel, 16-bit pulse width modulator (PWM) for precise event measurement and control.
  • Communication Interfaces: Comes with a serial communications interface (SCI) and a serial peripheral interface (SPI) for flexible data exchange with peripheral devices.
  • Analog-to-Digital Converter: Features a 10-bit ADC with 8 channels, enabling accurate conversion of analog signals to digital data.
  • Input/Output: Provides up to 38 general-purpose input/output (GPIO) pins for interfacing with external circuits and devices.
  • Package: Available in a 48-pin QFP (Quad Flat Package), suitable for surface-mount technology (SMT).
  • Power Management: Supports a wide voltage range and includes power-saving modes like wait and stop modes for energy-efficient operation.
  • Temperature Range: Operates within an industrial temperature range, making it suitable for harsh environments.

Applications

The MC68HC908GZ16CFA microcontroller is ideal for applications that require a balance between performance and power consumption. Its robust set of features and peripherals makes it suitable for automotive control systems, industrial automation, consumer electronics, and much more. Its reliability and programmability also make it a preferred choice for developing complex embedded systems that require long-term stability and low maintenance.

Support and Resources

NXP provides comprehensive support for the MC68HC908GZ16CFA microcontroller, including technical documentation, development tools, and software libraries. Engineers and developers can access a wealth of resources to facilitate the design, development, and deployment of applications leveraging the power and flexibility of this microcontroller.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess