EN
  • EN
  • DE

MC68HC908GZ8CFA

Part No MC68HC908GZ8CFA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 8KB Flash 3.3V/5V 48-Pin LQFP / IC MCU 8BIT 8KB FLASH 48LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity CAN, LIN, SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 37
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 787904-MC68HC908GZ8CFA
Popularity Medium
Supply and Demand Status Limited
Family Name MC908
Introduction Date February 28, 2003
ECCN EAR99
Country of Origin China, Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC908GZ8CFA CAD Model

Description

Product Overview: NXP MC68HC908GZ8CFA Microcontroller

The NXP MC68HC908GZ8CFA is a robust 8-bit microcontroller designed to cater to a wide range of embedded applications. This MCU is based on the high-performance HC08 architecture, which is renowned for its efficiency and reliability. The MC68HC908GZ8CFA is an ideal choice for industrial control systems, automotive modules, consumer electronics, and other applications requiring a dependable microcontroller for control and processing tasks.

Key Features:

  • Core: An advanced HC08 CPU core that operates at a maximum frequency of 8 MHz, providing a balanced trade-off between power consumption and processing capability.
  • Memory: Equipped with 8KB of flash memory, allowing for ample space for application code, and 512 bytes of RAM for variable storage and efficient data handling.
  • I/O Options: Offers a versatile set of input/output options with 38 general-purpose I/O pins that support a variety of peripherals and enable flexible interface configurations.
  • Timers: Includes an 8-channel, 16-bit timer system that can be used for precise event counting, input capture, output compare, and PWM generation, enhancing the MCU's control capabilities.
  • Communication Interfaces: Features a serial communication interface (SCI) for UART/RS232 communications and a serial peripheral interface (SPI) for high-speed synchronous data transfer with other devices.
  • Power Management: Integrated power-saving modes, such as wait and stop modes, help to reduce power consumption and extend battery life in portable applications.
  • Operating Voltage: Supports a wide operating voltage range from 2.7V to 5.5V, providing flexibility in different power environments.
  • Package: Comes in a 48-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications while still offering good thermal performance.

Applications:

The NXP MC68HC908GZ8CFA microcontroller's combination of processing power, memory capacity, and rich set of peripherals makes it an excellent choice for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Security systems

In summary, the NXP MC68HC908GZ8CFA microcontroller offers a powerful and flexible solution for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess