EN
  • EN
  • DE

MC68HC908MR8CDW

Part No MC68HC908MR8CDW
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28SOIC  /  HC08 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 28-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC08
Package Tube
Product Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI
Peripherals LVD, POR, PWM
Number of I/O 12
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number MC68
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 26
Win Source Part Number 968969-MC68HC908MR8CDW
Ultra Librarian 3D Model Ultra Librarian MC68HC908MR8CDW CAD Model

Description

Product Overview: NXP MC68HC908MR8CDW

The NXP MC68HC908MR8CDW is a high-performance microcontroller unit (MCU) designed to cater to a wide range of embedded applications. This MCU is part of the MC68HC08 family, which is renowned for its user-friendly interface, low power consumption, and versatile feature set. The MC68HC908MR8CDW is ideal for designers who require a robust MCU with advanced control capabilities and efficient operation.

Key Features:

  • Core: The device is built around a HC08 core, which provides a solid foundation for both simple and complex tasks, ensuring reliable operation at a maximum internal bus frequency of 8 MHz.
  • Memory: It includes 8KB of on-chip FLASH memory, providing ample space for application code, and 512 bytes of RAM for data processing and storage.
  • Input/Output: The MCU comes equipped with multiple general-purpose input/output (GPIO) pins, offering flexibility in interfacing with external peripherals and devices.
  • Timers: It features a 16-bit timer system that can be used for a variety of timing and counting applications, enhancing the MCU's capability to handle time-sensitive tasks.
  • Analog-to-Digital Converter (ADC): An integrated 8-channel, 8-bit ADC allows for the conversion of analog signals to digital, enabling the MCU to interact with analog sensors and inputs.
  • Power Efficiency: The low power design of the MC68HC908MR8CDW ensures that it is suitable for battery-powered and power-sensitive applications.
  • Packaging: The device is available in a wide temperature range SOIC-28 package, which is suitable for various industrial applications.

Applications:

The versatile nature of the MC68HC908MR8CDW makes it an excellent choice for a broad spectrum of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Home appliance control
  • Consumer electronics
  • Smart sensors and monitoring systems

With its combination of performance, memory, and peripherals, the NXP MC68HC908MR8CDW MCU is a highly capable component for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess