EN
  • EN
  • DE

MC812A4CPVE8

Part No MC812A4CPVE8
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description The MC68HC812A4 microcontroller unit (MCU) is a 16-bit device composed of standard on-chip | IC MCU 16BIT 4KB EEPROM 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor CPU12
Data Bus Width 16-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals POR, WDT
The number of I/O 83
Program Memory Size 4KB (4K x 8)
Program Memory Type EEPROM
Date RAM Size 1K x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 8x8b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Family Part Number MC812
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 1220329-MC812A4CPVE8
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC812A4CPVE8 CAD Model

Description

The NXP MC812A4CPVE8 is a robust and versatile microcontroller designed to cater to a wide range of embedded applications. As a member of the NXP's S12 family, this microcontroller integrates advanced features and capabilities to ensure reliable performance in demanding environments.

Key Features

  • Core: The MC812A4CPVE8 is built around a 16-bit HCS12 central processing unit, offering a perfect balance between processing power and energy efficiency, making it suitable for both industrial and automotive applications.
  • Memory: It comes equipped with a generous 128KB of flash memory, ensuring ample space for complex program code, and 8KB of RAM for efficient data handling and processing.
  • Advanced Timer: The microcontroller features a sophisticated timer module that includes a 4-channel timer, a 2-channel pulse width modulator (PWM), and a real-time interrupt timer, providing precise timing and control for a variety of tasks.
  • Communication Interfaces: With multiple communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and CAN (Controller Area Network), the MC812A4CPVE8 ensures seamless data exchange and connectivity with other devices and systems.
  • Analog-to-Digital Converter: An integrated 8-channel, 10-bit ADC (Analog-to-Digital Converter) allows the microcontroller to interface with analog sensors and convert their signals into digital data for processing.
  • Supply Voltage: It operates at a supply voltage range of 2.35V to 5.25V, which makes it adaptable to various power supply conditions and ensures stable operation under fluctuating voltages.
  • Temperature Range: Designed to withstand extreme conditions, the MC812A4CPVE8 operates over an industrial temperature range of -40°C to +125°C.
  • Packaging: The device is available in an 80-QFP (Quad Flat Package) that is conducive to compact PCB designs and is suitable for space-constrained applications.

Applications

The NXP MC812A4CPVE8 microcontroller is highly suited for automotive control systems, industrial automation, robotics, and any application requiring a combination of real-time performance, high reliability, and flexible interfacing options.

Conclusion

In conclusion, the NXP MC812A4CPVE8 microcontroller is an exceptional choice for designers looking for a high-performance, feature-rich MCU that can withstand the rigors of both industrial and automotive environments. Its extensive set of peripherals and interfaces, coupled with its robust design, make it an ideal solution for a multitude of complex embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.1981 $98.3962
3+ $40.3677 $121.1031
5+ $39.1062 $195.5310
7+ $37.8447 $264.9129
8+ $36.5832 $292.6656
11+ $32.7988 $360.7868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess