EN
  • EN
  • DE

MMBF4416LT1G

Part No MMBF4416LT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description JFET N-CH 30V 15MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity N-Channel JFET
Current Rating 15mA
Voltage Rating 30V
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 1078249-MMBF4416LT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBF4416LT1G CAD Model

Description

ON Semiconductor MMBF4416LT1G N-Channel JFET

The MMBF4416LT1G from ON Semiconductor is a high-performance N-Channel JFET (Junction Field Effect Transistor) that offers excellent low-level signal amplification with high input impedance. This product is designed to cater to a variety of applications that require efficient switching and amplification, such as analog switches, choppers, commutators, and audio amplifiers.

Key Features:

  • Device Type: N-Channel JFET
  • Drain-Source Voltage (Vds): 30V, providing a good range of operation for various circuit designs.
  • Gate-Source Voltage (Vgs): -30V, ensuring robust performance for negative gate-source applications.
  • Forward Gate Current (Igf): 10 mA, which is suitable for handling moderate levels of current.
  • High Input Impedance: The high input impedance minimizes loading on preceding stages and makes it ideal for high-impedance buffering and amplification needs.
  • Low Noise: Designed to have low noise, making it suitable for audio and other sensitive applications where signal integrity is paramount.
  • Surface Mount Package: Comes in a compact SOT-23 package, which is perfect for space-constrained applications and allows for efficient use of PCB real estate.

Applications:

  • Audio Amplification Circuits
  • Analog Switching
  • Signal Processing
  • Low Noise Pre-Amplifiers
  • Choppers and Commutators

The MMBF4416LT1G is a testament to ON Semiconductor's commitment to providing high-quality semiconductor components that meet the rigorous demands of modern electronic applications. Its robust design ensures reliable operation across a wide range of temperatures, making it a versatile choice for both commercial and industrial use. Whether you're designing a sophisticated audio system or a precision analog circuit, the MMBF4416LT1G offers the performance and reliability you need to ensure your project's success.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2785 $50.1300
440+ $0.2286 $100.5840
680+ $0.2214 $150.5520
935+ $0.2143 $200.3705
1,210+ $0.2071 $250.5910
1,620+ $0.1857 $300.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess