EN
  • EN
  • DE

0151340303

Part No 0151340303
Manufacturer Molex, LLC
Catalog Cable Assemblies
Description PICOBLADE 3 CIRCUIT 300MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable AssembliesRectangular Cable Assemblies
Manufacturer Molex
Series PicoBlade 15134
Packaging Bag
Part Status Active
Connector Type Socket to Socket
Number of Positions 3
Number of Rows 1
Pitch - Connector 0.049" (1.25mm)
Length 0.984' (300.00mm, 11.81")
Features Friction Lock
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Tin
Contact Finish Thickness 35.4μin (0.90μm)
Base Product Number 015134
Ultra Librarian 3D Model Ultra Librarian 0151340303 CAD Model

You May Also Be Interested in

Molex, LLC
PICOBLADE 6 CIRCUIT 150MM
Need more? Email Us
Molex, LLC
CABLE 28AWG 300MM RED
Need more? Email Us
GCT
COAX CBL MHF1 TO SMA 5.9"
Need more? Email Us
Radiall USA, Inc.
RF Cable Assemblies SUBCLIC FF KX3 100CM 2X114060
Need more? Email Us
Advantech Corp
CABLE ASSY HPCN100-HPDB68 BLK 2M
Lowest to $122.8112
Molex, LLC
PICOBLADE 2 CIRCUIT 600MM
Lowest to $7.8355
Molex, LLC
MICROLOCK PLUS TIN PLATED 300MM
Need more? Email Us
TE Connectivity
MICRO-MATCH LEAD 16P 150MM
Lowest to $9.5100
Molex, LLC
PICOBLADE 3 CIRCUIT 300MM
Lowest to $9.5024

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5024 $57.0144
13+ $7.7969 $101.3597
20+ $7.5532 $151.0640
28+ $7.3096 $204.6688
36+ $7.0659 $254.3724
48+ $6.3350 $304.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 154 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess