EN
  • EN
  • DE

0006660013

Part No 0006660013
Manufacturer Molex, LLC
Catalog Cable Assemblies
Description CABLE 28AWG 300MM RED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable AssembliesJumper Wires, Pre-Crimped Leads
Manufacturer Molex
Series PicoBlade 666
Packaging Bag
Part Status Obsolete
Contact End Socket to Socket
Length 12.0" (304.8mm)
Wire Gauge 28 AWG
Contact Finish Tin
Color Red
Contact Finish Thickness 35.4μin (0.90μm)
Number of Rows 1
Number of Conductors 1
Base Product Number 000666
Ultra Librarian 3D Model Ultra Librarian 0006660013 CAD Model

You May Also Be Interested in

Molex, LLC
PICOBLADE 6 CIRCUIT 150MM
Need more? Email Us
Radiall USA, Inc.
RF Cable Assemblies SUBCLIC FF KX3 100CM 2X114060
Need more? Email Us
TE Connectivity
MICRO-MATCH LEAD 16P 150MM
Lowest to $9.5100
Molex, LLC
PICOBLADE 3 CIRCUIT 300MM
Lowest to $9.5024
Molex, LLC
PICOBLADE 2 CIRCUIT 600MM
Lowest to $7.8355
Molex, LLC
CABLE 28AWG 300MM RED
Need more? Email Us
Molex, LLC
MICROLOCK PLUS TIN PLATED 300MM
Need more? Email Us
TE Connectivity
COAX CBL U.FL TO RP-SMA 3.9"
Lowest to $14.5090
Molex, LLC
PICOBLADE PRE-CRP LEAD 304MM
Lowest to $1.9090

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess