EN
  • EN
  • DE

0151340602

Part No 0151340602
Manufacturer Molex, LLC
Catalog Cable Assemblies
Description PICOBLADE 6 CIRCUIT 150MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable AssembliesRectangular Cable Assemblies
Manufacturer Molex
Series PicoBlade 15134
Packaging Bag
Part Status Active
Connector Type Socket to Socket
Number of Positions 6
Number of Rows 1
Pitch - Connector 0.049" (1.25mm)
Length 0.492' (150.00mm, 5.91")
Features Friction Lock
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Tin
Contact Finish Thickness 35.4μin (0.90μm)
Base Product Number 015134
Ultra Librarian 3D Model Ultra Librarian 0151340602 CAD Model

You May Also Be Interested in

Molex, LLC
CABLE 28AWG 300MM RED
Need more? Email Us
Molex, LLC
PICOBLADE 3 CIRCUIT 300MM
Lowest to $9.5024
Advantech Corp
CABLE ASSY HPCN100-HPDB68 BLK 2M
Lowest to $122.8112
Molex, LLC
PICOBLADE 6 CIRCUIT 150MM
Need more? Email Us
TE Connectivity
COAX CBL U.FL TO RP-SMA 3.9"
Lowest to $14.5090
GCT
COAX CBL MHF1 TO SMA 5.9"
Need more? Email Us
Radiall USA, Inc.
RF Cable Assemblies SUBCLIC FF KX3 100CM 2X114060
Need more? Email Us
Molex, LLC
MICROLOCK PLUS TIN PLATED 300MM
Need more? Email Us
Molex, LLC
PICOBLADE 2 CIRCUIT 600MM
Lowest to $7.8355

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess