EN
  • EN
  • DE

0151340206

Part No 0151340206
Manufacturer Molex, LLC
Catalog Cable Assemblies
Description PICOBLADE 2 CIRCUIT 600MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable AssembliesRectangular Cable Assemblies
Manufacturer Molex
Series PicoBlade 15134
Packaging Bag
Part Status Active
Connector Type Socket to Socket
Number of Positions 2
Number of Rows 1
Pitch - Connector 0.049" (1.25mm)
Length 1.97' (600.00mm)
Features Friction Lock
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Tin
Contact Finish Thickness 35.4μin (0.90μm)
Base Product Number 015134
Ultra Librarian 3D Model Ultra Librarian 0151340206 CAD Model

You May Also Be Interested in

Molex, LLC
CABLE 28AWG 300MM RED
Need more? Email Us
Molex, LLC
PICOBLADE 6 CIRCUIT 150MM
Need more? Email Us
Molex, LLC
PICOBLADE PRE-CRP LEAD 304MM
Lowest to $1.9090
GCT
COAX CBL MHF1 TO SMA 5.9"
Need more? Email Us
Advantech Corp
CABLE ASSY HPCN100-HPDB68 BLK 2M
Lowest to $122.8112
Molex, LLC
MICROLOCK PLUS TIN PLATED 300MM
Need more? Email Us
Radiall USA, Inc.
RF Cable Assemblies SUBCLIC FF KX3 100CM 2X114060
Need more? Email Us
TE Connectivity
COAX CBL U.FL TO RP-SMA 3.9"
Lowest to $14.5090
Molex, LLC
PICOBLADE 2 CIRCUIT 600MM
Lowest to $7.8355

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8355 $54.8485
16+ $6.4291 $102.8656
25+ $6.2282 $155.7050
34+ $6.0273 $204.9282
43+ $5.8264 $250.5352
58+ $5.2237 $302.9746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess