EN
  • EN
  • DE

2016693-2

Part No 2016693-2
Manufacturer TE Connectivity
Catalog Cable Assemblies
Description COAX CBL U.FL TO RP-SMA 3.9"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable AssembliesCoaxial Cables (RF)
Manufacturer TE Connectivity AMP Connectors
Packaging Box
Part Status Active
Style U.FL (UMCC) to RP-SMA
1st Connector RP-SMA Jack
1st Contact Gender Male
1st Connector Mounting Type Panel Mount
1st Connector Mounting Feature Bulkhead - Front Side Nut
2nd Connector U.FL (UMCC) Plug, Right Angle
2nd Contact Gender Female
2nd Connector Mounting Type Free Hanging (In-Line)
Length 3.937" (100.00mm)
Cable Type 1.13mm OD Coaxial Cable
Overall Impedance 50 Ohms
Frequency - Max 6 GHz
Color Black
Features Shielded
Operating Temperature -45°C ~ 85°C
Base Product Number 2016693
Ultra Librarian 3D Model Ultra Librarian 2016693-2 CAD Model

You May Also Be Interested in

Molex, LLC
MICROLOCK PLUS TIN PLATED 300MM
Need more? Email Us
TE Connectivity
COAX CBL U.FL TO RP-SMA 3.9"
Lowest to $14.5090
Molex, LLC
PICOBLADE 6 CIRCUIT 150MM
Need more? Email Us
Molex, LLC
PICOBLADE 3 CIRCUIT 300MM
Lowest to $9.5024
Molex, LLC
PICOBLADE PRE-CRP LEAD 304MM
Lowest to $1.9090
TE Connectivity
MICRO-MATCH LEAD 16P 150MM
Lowest to $9.5100
Molex, LLC
CABLE 28AWG 300MM RED
Need more? Email Us
Advantech Corp
CABLE ASSY HPCN100-HPDB68 BLK 2M
Lowest to $122.8112
GCT
COAX CBL MHF1 TO SMA 5.9"
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5090 $58.0360
9+ $11.9049 $107.1441
14+ $11.5328 $161.4592
18+ $11.1608 $200.8944
24+ $10.7888 $258.9312
32+ $9.6727 $309.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess