EN
  • EN
  • DE

MC8640DTVU1067NE

Part No MC8640DTVU1067NE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC86XX 1.067GHZ 1023BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e600 Microprocessor IC series 2 Core, 32-Bit 1.067GHz 1023-FCCBGA (33x33)
Manufacturer NXP
Series MPC86xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e600
Speed 1.067GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 1023-BBGA, FCBGA
Case / Package 1023-FCCBGA (33x33)
Family Name MC864
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926369-MC8640DTVU1067NE
Ultra Librarian 3D Model Ultra Librarian MC8640DTVU1067NE CAD Model

Description

The NXP MC8640DTVU1067NE is a high-performance, power-efficient integrated processor designed to meet the rigorous demands of modern embedded applications. This sophisticated piece of technology is part of NXP's MPC8xxx series, known for its reliability, versatility, and cutting-edge features that cater to a wide array of industrial, automotive, and consumer markets.

Key Features

  • Core: The processor is built on Power Architecture® technology, featuring dual-core e600 cores that can run up to 1.067 GHz. This enables the processor to handle complex tasks and computations efficiently, making it ideal for intensive processing requirements.
  • Connectivity: It comes with a rich set of connectivity options, including Gigabit Ethernet controllers, PCI Express interfaces, and USB ports, providing flexible and high-speed data transfer capabilities for various applications.
  • Memory Support: The MC8640DTVU1067NE supports a wide range of memory types, including DDR2 and DDR3 SDRAMs, which allows for scalable memory solutions to match the needs of different system designs.
  • Integrated Security: With an advanced security engine, the processor ensures secure data transactions and protects against unauthorized access, making it suitable for applications where data integrity and confidentiality are critical.

Applications

The NXP MC8640DTVU1067NE is engineered for diverse applications that require robust processing capabilities and secure data handling. It is commonly used in:

  • Networking equipment, such as routers and switches
  • Industrial control systems
  • Automotive infotainment and telematics
  • High-performance computing platforms
  • Embedded systems for image and signal processing

Technical Specifications

Attribute Details CPU Speed 1.067 GHz Cores Dual-core e600 Memory Type DDR2, DDR3 SDRAM Security Engine Yes Connectivity Gigabit Ethernet, PCI Express, USB

Overall, the NXP MC8640DTVU1067NE processor is a powerhouse that brings together speed, efficiency, and security, making it an excellent choice for designers and engineers looking to create sophisticated systems with demanding performance requirements.

You May Also Be Interested in

Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,940.2986 $1,940.2986
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess