EN
  • EN
  • DE

MC908AP16CFBER

Part No MC908AP16CFBER
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description MCU 16K Flash 10 BIT ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466741-MC908AP16CFBER
Manufacturer NXP
Package Tape & Reel (TR);Tape & Reel (TR)
Product Status Not For New Designs
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, IRSCI, SCI, SPI
Peripherals LED, LVD, POR, PWM
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 44-QFP (10x10)
Package / Case 44-QFP
Ultra Librarian 3D Model Ultra Librarian MC908AP16CFBER CAD Model

Description

The MC908AP16CFBER is a sophisticated microcontroller developed by NXP, designed to offer an optimal balance between performance and power consumption for a wide range of embedded applications. This component is part of NXP's MC9 series, which is renowned for its integration of comprehensive features into a single chip. It features 16K Flash memory and includes a 10-bit Analog to Digital Converter (ADC), making it highly suitable for applications requiring direct interaction with analog signals, such as sensor interfaces and automated control systems. The microcontroller's robust design ensures reliability in harsh environments, making it an exceptional choice for industrial and automotive applications that demand high levels of precision and durability. NXP's commitment to innovation and quality is evident in the MC908AP16CFBER, providing developers with a versatile and reliable platform for designing complex embedded systems.

You May Also Be Interested in

Abracon LLC
CRYSTAL 24.5760MHZ 18PF SMD
Need more? Email Us
Abracon LLC
Crystals 30.0 MHZ 10PF 20PPM
Lowest to $1.1509
Adesto Technologies
IC FLASH 1MB SPI 85 MHZ 8SOIC
Lowest to $0.8010
Abracon LLC
Crystal, 4 MHz, Tolerance 30
Need more? Email Us
Abracon LLC
standard clock oscillato XO 1.8432MHZ HCMOS SMD
Need more? Email Us
Intel
Chipset C628 EY82C628 PCH
Need more? Email Us
Intel
W580 Chipset
Need more? Email Us
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.3791
Abracon LLC
CRYSTAL 32.0000MHZ 8PF SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6029 $51.6174
15+ $7.0588 $105.8820
22+ $6.8383 $150.4426
31+ $6.6177 $205.1487
40+ $6.3971 $255.8840
53+ $5.7353 $303.9709
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess